Products specifications

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Polarity N-Channel
Drain-Source Breakdown Voltage 25V
Current - Drain (Idss) @ Vds (Vgs=0) 1mA @ 10V
Current Drain (Id) - Max 10mA
Voltage - Cutoff (VGS off) @ Id 2.5V @ 0.5nA
Max Input Capacitance 4pF @ 10V
Maximum Power Dissipation 250mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23 (TO-236AB)
Win Source Part Number 101239-BFR31,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFR31,215 CAD Model

Description

The NXP BFR31,215 is a high-performance, NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is well-suited for high-speed switching and amplification purposes, making it an ideal choice for designers and engineers looking to enhance the efficiency and reliability of their circuits.

Key Features

  • High Current Capacity: The BFR31,215 is capable of handling significant current levels, which is critical for applications requiring robust performance.
  • Low Voltage Operation: Engineered for low voltage applications, this transistor can operate effectively at lower voltages, thereby reducing power consumption and improving energy efficiency.
  • Fast Switching Speeds: With its rapid switching capabilities, the BFR31,215 ensures minimal transition times between states, which is essential for high-speed circuit operations.
  • High Gain Bandwidth Product: This transistor offers a high gain bandwidth product, enabling it to amplify signals with minimal distortion across a wide frequency range.
  • Compact Package: The BFR31,215 comes in a small, surface-mount package, allowing for efficient use of PCB space and facilitating integration into compact electronic designs.

Applications

The NXP BFR31,215 is suitable for a diverse array of applications, including but not limited to:

  • High-frequency signal amplification
  • Switching regulators and converters
  • Driver stages in audio amplifiers
  • Digital logic circuits
  • Pulse generators

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BFR31,215 is no exception. Manufactured with precision and subjected to rigorous testing, this component meets the high standards expected from a leading semiconductor provider. Its robust construction ensures long-term stability and performance, even under challenging environmental conditions.

Whether you're developing consumer electronics, industrial systems, or sophisticated communication devices, the NXP BFR31,215 provides the performance and reliability necessary to drive your innovations forward.

You May Also Be Interested in

Central Semiconductor Corp
JFET N-CH 40V 50MA SOT23
Need more? Email Us
ECAD model for CMPF4393 TR
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
ECAD model for JANTX2N4857
ON Semiconductor
JFET N-CH 25V 50MA 3CPH
Lowest to $0.5597
ECAD model for CPH3910-TL-E
Panasonic
JFET N-CH 20MA 150MW MINI-3
Need more? Email Us
ECAD model for 2SK11030QL
Central Semiconductor Corp
JFET N-CH 25V 10MA SOT23
Need more? Email Us
ECAD model for CMPF5485 TR
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Lowest to $2.2095
ECAD model for J106
Vishay
JFET P-CH 35V 8MA SOT-23
Need more? Email Us
ECAD model for SST5486-T1-E3
Vishay
JFET N-CH 36V 5MA SOT-23
Need more? Email Us
ECAD model for SST4416-T1-E3
Fairchild/ON Semiconductor
Trans JFET N-CH 3-Pin SOT-23 T/R / JFET N-CH 25V 0.46W 3-SSOT
Lowest to $0.6872
ECAD model for MMBFJ110

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention