EN
  • EN
  • DE

SBRB2545CTT4G

Part No SBRB2545CTT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 45V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Array 1 Pair Common Cathode Schottky 45 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer ON Semiconductor
Series SWITCHMODE™
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name SBRB2545
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBRB2545CTT4GOSCT, SBRB2545CTT4GOSTR, SBRB2545CTT4GOSDKR, SBRB2545CTT4G-ND
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893694-SBRB2545CTT4G
Ultra Librarian 3D Model Ultra Librarian SBRB2545CTT4G CAD Model

Description

The ON Semiconductor SBRB2545CTT4G is a state-of-the-art Super Barrier Rectifier (SBR) designed for applications requiring high efficiency and reliability. This advanced rectifier is a perfect solution for power management tasks where low forward voltage drop and low leakage current are essential for energy saving and improved battery life.

Key Features

  • Voltage Rating: The SBRB2545CTT4G has a maximum repetitive peak reverse voltage of 45V, making it suitable for a variety of medium voltage applications.
  • Current Capacity: With a forward continuous current of 25A, this device can handle significant power requirements, ensuring robust performance in demanding situations.
  • Low Power Loss: The low forward voltage drop significantly reduces power loss, which enhances efficiency and minimizes heat generation.
  • High Surge Capability: Designed to withstand high surge currents, this rectifier is reliable in applications subject to sudden surges, protecting downstream components.
  • Thermal Performance: The SBRB2545CTT4G features an excellent thermal transfer characteristic, which helps in maintaining optimal operating temperatures.
  • Package: It comes in a TO-220AB package, which is widely used and easy to mount on various types of PCBs.

Applications

The SBRB2545CTT4G is versatile and can be used in a wide range of applications. It is ideal for:

  • Power supplies and adapters
  • Lighting systems
  • Automotive applications
  • DC-DC converters
  • Battery charging circuits
  • Telecommunication equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SBRB2545CTT4G is no exception. This component is manufactured to meet the highest industry standards for performance and reliability, ensuring that it can withstand the rigors of commercial and industrial environments. Whether for consumer electronics or industrial applications, the SBRB2545CTT4G from ON Semiconductor is a smart choice for designers looking for a high-performance rectifier solution.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6989 $59.4065
205+ $0.5735 $117.5675
315+ $0.5556 $175.0140
430+ $0.5377 $231.2110
560+ $0.5198 $291.0880
745+ $0.4659 $347.0955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,570 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess