EN
  • EN
  • DE

SBR835LT4G-VF01

Part No SBR835LT4G-VF01
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 35V 8A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 32 Weeks
Features Diode Schottky 35 V 8A Surface Mount DPAK
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name SBR835
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893687-SBR835LT4G-VF01
Ultra Librarian 3D Model Ultra Librarian SBR835LT4G-VF01 CAD Model

Description

Product Overview: SBR835LT4G-VF01 by ON Semiconductor

The SBR835LT4G-VF01 is a cutting-edge electronic component manufactured by ON Semiconductor, a company renowned for its innovative and reliable products. This component is part of ON Semiconductor's Super Barrier Rectifier (SBR) series, which is designed to offer superior performance in power rectification applications. The SBR835LT4G-VF01 is particularly suited for high-efficiency power management tasks where low forward voltage drop and high current capability are essential.

Key Features

  • Low Forward Voltage Drop: The device features a very low forward voltage drop, which enhances overall efficiency, especially in low voltage applications where power loss is a critical concern.
  • High Surge Capability: With its robust surge handling capacity, the SBR835LT4G-VF01 can withstand transient excess current, making it ideal for applications that experience frequent power surges.
  • PowerPak® SO-8 Packaging: The component is housed in a compact PowerPak® SO-8 package, which allows for efficient heat dissipation and space-saving on the PCB.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, this product is lead-free and RoHS compliant, minimizing the environmental impact and catering to green initiatives.
  • High-Temperature Operation: The SBR835LT4G-VF01 is designed to operate effectively over a wide temperature range, ensuring reliability in various operating conditions.

Applications

The SBR835LT4G-VF01 is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • AC/DC power supplies
  • Freewheeling diodes
  • Polarity protection devices
  • Lighting systems
  • Automotive applications

Technical Specifications

The technical specifications of the SBR835LT4G-VF01 are impressive, with a maximum average rectified current of 8A and a peak repetitive reverse voltage of 35V. The component also boasts a maximum operating junction temperature of 150°C, ensuring stable performance under high-temperature conditions.

In conclusion, the SBR835LT4G-VF01 from ON Semiconductor is an excellent choice for designers looking for a high-performance rectifier with low power loss and high surge capability. Its compact packaging and compliance with environmental standards make it a future-proof solution for a wide range of power management applications.

You May Also Be Interested in

ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess