EN
  • EN
  • DE

PTFA190451E V1

Part No PTFA190451E V1
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834414-PTFA190451E V1
Ultra Librarian 3D Model Ultra Librarian PTFA190451E V1 CAD Model

Description

The PTFA190451E V1 is a high-power LDMOS transistor designed and manufactured by Infineon Technologies. This transistor is specifically engineered for RF power amplifier applications, typically operating in the 1.8 GHz to 2.0 GHz frequency range. It provides high gain, excellent linearity, and robust performance, making it suitable for demanding applications such as wireless infrastructure and communication systems.

Applications:

  • Wireless Base Stations: Used in cellular base stations for signal amplification.
  • Public Safety Radio: Employed in public safety communication systems.
  • Broadcast Transmitters: Utilized in transmitters for various broadcasting applications.
  • Military Communication Systems: Integrated into military communication equipment.
  • Test and Measurement Equipment: Used in RF signal generators and power amplifiers for testing purposes.

Features:

  • High Output Power: Delivers significant RF power for efficient signal transmission.
  • High Gain: Provides substantial signal amplification, reducing the required input power.
  • Excellent Linearity: Minimizes signal distortion for high-quality communication.
  • LDMOS Technology: Utilizes LDMOS technology for superior performance and reliability.
  • Ruggedness: Designed to withstand voltage variations and load mismatches.
  • High Efficiency: Minimizes power consumption and reduces heat dissipation.

Benefits:

  • Extended Communication Range: Higher output power improves signal coverage.
  • Improved Signal Quality: Excellent linearity reduces signal distortion and interference.
  • Increased System Reliability: Robust design ensures stable operation in challenging conditions.
  • Reduced Operating Costs: High efficiency minimizes power consumption and cooling requirements.
  • Simplified Amplifier Design: High gain simplifies the design of the RF power amplifier stage.

The PTFA190451E V1 is typically operated with a supply voltage and bias current specified in the datasheet. Proper impedance matching is critical for optimizing power transfer and minimizing signal reflections. Effective thermal management, including the use of appropriate heatsinks or cooling solutions, is essential for maintaining the transistor's reliability and performance. Detailed specifications regarding output power, gain, linearity, operating voltage, and thermal resistance are available in the product datasheet. The performance of the transistor is also heavily influenced by the design of the matching network and the overall amplifier circuit. Therefore, careful design and optimization are necessary to achieve the desired performance characteristics.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess