EN
  • EN
  • DE

M1FE60 6063

Part No M1FE60 6063
Manufacturer Shindengen
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829033-M1FE60 6063
Ultra Librarian 3D Model Ultra Librarian M1FE60 6063 CAD Model

Description

The Shindengen M1FE60 6063 is likely a specific configuration or lot number of the M1FE60 rectifier diode, as described in the previous entry. Shindengen is a well-known manufacturer of power semiconductors, and the M1FE60 is designed for efficient and reliable rectification in various power electronic circuits. The "6063" suffix might indicate a specific production batch, testing standard, or minor variation in the component's characteristics.

Applications

  • Power Supplies: Used in AC-DC power supplies for converting alternating current (AC) to direct current (DC).
  • Motor Drives: Employed in motor drive circuits to rectify AC voltage for controlling motor speed and torque.
  • Welding Machines: Integrated into welding machines to convert AC power into DC power for the welding process.
  • Inverters: Utilized in inverters to rectify DC voltage from batteries or other sources to create AC voltage for various applications.
  • Renewable Energy Systems: Found in solar inverters and wind turbine converters for converting DC power from renewable energy sources to AC power for grid connection or local use.

Features

  • High Surge Current Capability: Designed to withstand high surge currents, providing reliable operation under transient conditions.
  • Low Forward Voltage Drop: Features a low forward voltage drop, minimizing power loss and improving efficiency.
  • High Reliability: Built with high-quality materials and robust construction for long-term reliability in demanding applications.
  • Fast Recovery Time: Offers a fast recovery time, enabling efficient operation at high frequencies.
  • Isolated Base Plate: Provides an isolated base plate for easy mounting and thermal management.
  • Compact Package: Available in a compact package, making it suitable for space-constrained applications.

Benefits

  • Improved System Efficiency: Low forward voltage drop minimizes power loss, resulting in improved system efficiency and reduced energy consumption.
  • Enhanced System Reliability: High surge current capability and robust construction enhance system reliability and prevent damage from transient events.
  • Simplified Mounting: Isolated base plate simplifies mounting and provides efficient thermal management.
  • Reduced System Size: Compact package reduces the overall size of the power electronic circuit, making it suitable for space-constrained applications.
  • Stable Performance: Fast recovery time ensures stable and reliable performance at high frequencies.

Additional Details

While the core characteristics are similar to the standard M1FE60, the "6063" suffix may indicate slightly different electrical characteristics or testing procedures. To confirm the exact differences, it is essential to consult the specific datasheet or contact Shindengen directly. As with the standard M1FE60, the technical specifications, such as maximum forward current, peak reverse voltage, and operating temperature range, should be verified in the product datasheet. Proper heatsinking is crucial for managing thermal dissipation, and appropriate mounting and connection techniques must be followed to ensure long-term reliability. The device is commonly integrated with other power semiconductors in various power electronic systems. Always refer to the manufacturer's documentation for precise ratings and application guidelines.

You May Also Be Interested in

FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess