Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Telecommunications Switch IC 1 Channel 28-PLCC
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-LCC
Case / Package 28-PLCC
Family Name MT8809
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928458-MT8809APR1
Ultra Librarian 3D Model Ultra Librarian MT8809APR1 CAD Model

Description

The MT8809APR1 is a highly versatile and reliable crosspoint switch from Microchip Technology, designed to meet the demanding requirements of signal routing applications in telecommunications and data communications systems. This integrated circuit is part of Microchip's well-regarded product lineup, known for its robust performance and integration features.

Key Features

  • Array Size: The MT8809APR1 offers an 8x8 array configuration, allowing for the routing of eight inputs to eight outputs, making it suitable for a variety of complex switching tasks.
  • Low Crosstalk: Designed with low crosstalk between channels, it ensures signal integrity is maintained, which is crucial for high-speed data transfer and sensitive communication systems.
  • Wide Voltage Range: The device operates over a wide voltage range, accommodating various system power requirements and enhancing its compatibility with different logic families.
  • Bi-Directional Signal Handling: Capable of handling bi-directional signals, the MT8809APR1 can be used in both digital and analog applications, increasing its utility across multiple platforms.

Applications

The MT8809APR1 is particularly well-suited for use in:

  • Telecom switching systems
  • Signal routing in test equipment
  • Data acquisition systems
  • Audio and video switching networks

Technical Specifications

With its robust latch-up performance, the MT8809APR1 is designed to withstand higher levels of current without damage, ensuring long-term reliability. The IC also features a plug-in replacement design, simplifying upgrades and maintenance. Furthermore, the MT8809APR1 is designed for easy interfacing with microprocessor or digital systems, thanks to its convenient control by a 4-bit address plus enable input.

Quality and Support

Microchip Technology is known for its commitment to quality, and the MT8809APR1 is no exception. Customers can expect comprehensive technical support and the assurance of a product designed to meet stringent industry standards. Whether you're designing a new system or upgrading an existing one, the MT8809APR1 provides the performance and reliability that professionals trust.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
ECAD model for ISL54400IRZ
Microsemi Corporation
IC 10G VC MAPPER LEBGA / Multiservice SONET/SDH VC Mapper 10Gpbs 728-Pin BGA
Lowest to $407.7660
ECAD model for VSC9128VH
Toshiba Semiconductor and Storage
2-CHANNEL MULTIPLEXER/DEMALTIPLEXER
Lowest to $0.2096
ECAD model for TC4W53FU
NXP / Nexperia
Lowest to $0.5856
ECAD model for CBTL01023GM115
Broadcom Limited
Need more? Email Us
ECAD model for PEX9797-AA80BIG
Broadcom Limited
PCI Express Switch 16Lanes 4 Port 2-CH 324-Pin BGA / PEX8617-BA50BC G
Lowest to $108.0304
ECAD model for PEX8617-BA50BCG
Renesas Electronics America
400MHz, 4 x 1 Video Crosspoint Switch | IC VIDEO CROSSPOINT SWIT 14SOIC
Lowest to $6.3655
ECAD model for HA4314BCB
Maxim Integrated
IC SW DUAL VIDEO BIDIRECT 16SOIC
Lowest to $6.5194
ECAD model for MAX4567ESE+
Toshiba Semiconductor and Storage
2-CHANNEL MULTIPLEXER/DEMULTIPLEXER
Lowest to $0.2536
ECAD model for TC7W53FU

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention