EN
  • EN
  • DE

SBE001-TL-E

Part No SBE001-TL-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 2A 6CPH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 550 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 20 ns
Current - Reverse Leakage @ Vr 100 µA @ 15 V
Capacitance @ Vr, F 70pF @ 10V, 1MHz
Mounting Type Surface Mount
Package / Case SC-74, SOT-457
Supplier Device Package 6-CPH
Operating Temperature - Junction -55°C ~ 125°C
Base Product Number SBE001
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 313760-SBE001-TL-E
Ultra Librarian 3D Model Ultra Librarian SBE001-TL-E CAD Model

Description

The SBE001-TL-E by ON Semiconductor is a versatile and efficient switching regulator designed to meet the rigorous demands of modern electronic applications. This compact, high-performance component is ideal for a wide range of products, from portable devices to industrial systems, where power efficiency and reliability are paramount.

Featuring an integrated P-channel MOSFET and a fixed 1.5 MHz switching frequency, the SBE001-TL-E provides a smooth and stable voltage regulation with excellent transient response. Its ability to operate over a wide input voltage range of 2.5V to 5.5V makes it suitable for applications powered by various sources, including single-cell lithium-ion batteries and 5V power supplies.

The SBE001-TL-E is designed with energy efficiency in mind. Its low dropout operation ensures minimal power loss, and its high efficiency is maintained over a broad load range, which is critical for battery-powered applications. The device also features a low quiescent current, further prolonging battery life when in standby mode.

This regulator is equipped with several protective features that safeguard the electronic system it serves. These include over-current protection, thermal shutdown, and under-voltage lockout, which collectively ensure safe operation under abnormal conditions. The SBE001-TL-E's robustness is further enhanced by its resistance to electromagnetic interference (EMI), making it an excellent choice for noise-sensitive applications.

The compact TSOP-6 package allows the SBE001-TL-E to be used in space-constrained applications without compromising performance. Its surface-mount design facilitates easy integration into automated manufacturing processes, reducing assembly time and costs.

In summary, the ON Semiconductor SBE001-TL-E is a reliable and efficient solution for a variety of power regulation needs. Its combination of high efficiency, wide input voltage range, and protective features, all packed into a small footprint, make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7096 $59.6112
52+ $2.2234 $115.6168
81+ $2.1541 $174.4821
111+ $2.0848 $231.4128
144+ $2.0155 $290.2320
192+ $1.8064 $346.8288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,920 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess