Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30V
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 25mOhm at 3A, 10V
Vgs(th) (Maximum) at Id 1V at 250μA (Min)
Gate Charge (Qg) (Maximum) at Vgs 3.6nC at 4.5V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 283pF at 24V
Power Dissipation (Maximum) 2.4W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package PowerFlat (2x2)
Manufacturer Package 6-PowerWDFN
Part Number Series STL6
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811195-STL6N3LLH6
Ultra Librarian 3D Model Ultra Librarian STL6N3LLH6 CAD Model

Description

The STL6N3LLH6 is a high-performance Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is part of STMicroelectronics' STripFET™ VI DeepGATE™ technology, which ensures optimized performance in terms of on-resistance and switching behavior. The STL6N3LLH6 is designed to meet the stringent requirements of a wide range of electronic applications, particularly in power management and conversion systems.

Key Features

  • Low Threshold Drive: The device operates at a low gate drive, making it suitable for a variety of applications, including those that require efficient battery management.
  • High Switching Performance: With its advanced technology, STL6N3LLH6 offers high-speed switching, which contributes to the efficiency of the overall system.
  • Low On-Resistance (R<sub>DS(on)): The MOSFET has a very low on-state resistance, which minimizes conduction losses and improves power efficiency.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, which ensures reliability and longevity even under stressful conditions.
  • Application Versatility: It is suitable for a variety of applications, including DC-DC converters, motor control circuits, and load switches.

Applications

The STL6N3LLH6 is versatile and can be used in various high-efficiency applications. It is particularly well-suited for:

  • Switching regulators
  • Power management in portable devices
  • DC/AC inverters for solar energy systems
  • Motor drives and controls
  • LED lighting solutions

Product Specifications

The STL6N3LLH6 MOSFET comes in a compact and robust package, offering excellent thermal performance and a high level of integration. Key specifications include:

  • V<sub>DS: 30V - Maximum Drain-Source Voltage
  • I<sub>D: 6A - Continuous Drain Current at 25°C
  • R<sub>DS(on): 0.0195 Ω - Typical On-Resistance
  • Q<sub>g: 8.5 nC - Total Gate Charge

For detailed information about the STL6N3LLH6, including datasheets, technical documentation, and support resources, customers are encouraged to visit the official STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Infineon Technologies
Power MOSFET(Vdss=250V, Id=2.2A) | MOSFET N-CH 250V 2.2A 8-SOIC
Lowest to $0.3669
ECAD model for IRF7453
Infineon Technologies
MOSFET N-CH 100V 7.7A DPAK
Lowest to $2.6274
ECAD model for IRLR120TRPBF
STMicroelectronics
N-channel 620 V, 3 ohm, 2.2 A SuperMESH3 Power MOSFET | MOSFET N-CH 620V 2.2A TO-220FP
Lowest to $0.7354
ECAD model for STF2N62K3
Vishay
REPETITIVE AVALANCHE AND dv/dt RATED HEXFET TRANSISTORS | MOSFET P-CH 50V 9.9A I-PAK
Lowest to $0.4350
ECAD model for IRFU9020
Vishay
Power MOSFET | MOSFET N-CH 60V 17A TO-220AB
Lowest to $0.1963
ECAD model for IRFZ24
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ECAD model for IRFU210B
Infineon Technologies
GENERATION V TECHNOLOGY
Lowest to $0.2121
ECAD model for IRLMS5703PBF
Vishay
Power MOSFET(Vdss=600V, Rds(on)max=2.2ohm, Id=3.6A) | MOSFET N-CH 600V 3.6A D2PAK
Lowest to $0.7529
ECAD model for IRFBC30AS
Vishay
Ease of Paralleling | MOSFET N-CH 500V 8A TO-262
Lowest to $2.7466
ECAD model for IRF840L

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5579 $50.2110
220+ $0.4577 $100.6940
340+ $0.4434 $150.7560
470+ $0.4291 $201.6770
605+ $0.4148 $250.9540
810+ $0.3719 $301.2390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,328 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention