EN
  • EN
  • DE

HSR312L

Part No HSR312L
Manufacturer ON Semiconductor
Catalog Solid State Relays
Description PHOTOVOLTAIC SOLID-STATE RELAY OPTOCOUPLERS | SSR RELAY SPST-NO 170MA 0-250V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Mounting Style Through Hole
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Parts Input Voltage (V) 1.6VDC
Load Voltage (V) 0V ~ 250V
Load Current 170mA
On-State Resistance (Maximum) 15 Ohms
Termination Style PC Pin
Manufacturer Package 6-DIP
Supplier Device Package 6-DIP
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1182025-HSR312L
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HSR312L CAD Model

Description

ON Semiconductor HSR312L Solid State Relay

The ON Semiconductor HSR312L represents a cutting-edge solution in the realm of solid-state relays, designed to cater to a wide array of applications demanding high reliability and efficient switching. This innovative component is an integral part of modern electronic systems, offering a seamless and enhanced performance over traditional electromechanical relays.

Key Features

  • Load Voltage Range: The HSR312L is capable of handling load voltages ranging from 400V, making it versatile for various high-voltage applications.
  • Load Current: It can efficiently drive loads with currents up to 1A, ensuring compatibility with a multitude of devices and circuits.
  • Low On-State Resistance: The low on-state resistance minimizes power loss and heat generation, thereby enhancing the overall efficiency of the system in which it is deployed.
  • Opto-isolation: The built-in opto-isolation feature provides excellent protection against high voltage transients, ensuring the safety of sensitive control circuitry.
  • Trigger LED Current: The solid-state relay requires a minimal LED trigger current to activate, which reduces the power consumption on the input side.
  • Package: HSR312L comes in a compact 6-pin DIP package, which is not only space-saving but also compatible with standard PCB layouts.

Applications

The versatility of the HSR312L allows it to be used in a variety of applications, including but not limited to:

  • Industrial controls
  • Office machines
  • Medical equipment
  • Home appliances
  • Solid-state switches
  • Motor control circuits

With its robust design, the HSR312L from ON Semiconductor is an excellent choice for designers looking for a reliable solid-state relay that offers both high performance and a compact footprint. Its ability to operate in a wide range of temperatures and under high load conditions makes it an ideal choice for demanding industrial environments. Whether you are upgrading existing systems or developing new ones, the HSR312L provides the efficiency and durability needed for modern electronic applications.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 2A 12-280V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 500MA 3-48V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Coto Technology
SSR RELAY SPST-NO 120MA 0-350V
Need more? Email Us
Coto Technology
RELAY SPST-NO/NC 100MA 0-400V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess