ON Semiconductor 74AC541MTC - Product Overview
The 74AC541MTC is a high-performance, octal buffer/line driver designed by ON Semiconductor, which offers an optimal solution for driving bus lines or buffering memory address registers. This integrated circuit features non-inverting 3-state outputs and is fabricated with advanced CMOS technology to achieve high-speed operation while maintaining CMOS low power dissipation.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Supply Voltage Range: 2V to 6V, accommodating a wide range of applications and compatibility with various logic families
- High Output Current: -24mA / 24mA, capable of driving multiple loads simultaneously
- Propagation Delay Time: 4ns at 5V, ensuring fast signal processing for high-speed operations
- IC Package Type: TSSOP, offering a compact footprint suitable for space-constrained applications
- Operating Temperature Range: -40°C to 85°C, allowing reliable performance in extreme environments
Applications
The 74AC541MTC is ideally suited for a variety of applications that require high-speed, low-power buffer and line driver capabilities. Common applications include:
- Memory address driving
- Data bus buffering/isolation
- Input/output port expansion
- Backplane driving
- Signal distribution and transmission lines
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The 74AC541MTC is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. Customers can trust this product for their critical design requirements.
Ordering Information
To order the 74AC541MTC or to obtain more information about pricing and availability, please visit the ON Semiconductor website or contact an authorized distributor. Ensure that you refer to the correct product code to avoid any confusion or errors in your order.