Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Series Smart Reset™
Package Tape & Reel
Product Status Obsolete
Type Reset Timer
Number of Voltages Monitored 1
Voltage - Threshold 2.625V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 240ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN
Supplier Device Package 8-TDFN (2x2)
Base Product Number STM6505
Other Names 1805-STM6505RCABDG6FDKR,1805-STM6505RCABDG6FTR,497-10531-6,1805-STM6505RCABDG6FCT,-497-10531-6,497-10531-2,497-10531-1,-497-10531-1,-497-10531-2
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250934-STM6505RCABDG6F
Ultra Librarian 3D Model Ultra Librarian STM6505RCABDG6F CAD Model

Description

Product Overview: STM6505RCABDG6F

The STM6505RCABDG6F is a sophisticated microprocessor supervisory circuit that hails from the reputable semiconductor manufacturer, STMicroelectronics. This advanced component is designed to enhance system reliability and provide robust protection for microprocessor systems by monitoring the power supply and other vital system functions.

Key Features

  • Voltage Monitoring: The device is capable of precise monitoring of under-voltage conditions, ensuring that the system operates within safe voltage levels at all times.
  • Programmable Watchdog Timer: It includes a programmable watchdog timer which serves as an operational safeguard, resetting the microprocessor in case of software lock-up or other malfunctions.
  • Multiple Reset Options: The STM6505RCABDG6F provides a variety of reset options, including manual reset input, to cater to different system requirements and enhance flexibility.
  • Low Power Consumption: With its low power consumption design, it is ideal for battery-powered applications where power efficiency is critical.
  • High Accuracy: It offers high threshold accuracy for reset signals, which is essential for maintaining system stability and performance.

Applications

The STM6505RCABDG6F is versatile and can be utilized in a broad range of applications. It is particularly well-suited for systems that require a high degree of reliability and precision, such as:

  • Portable devices
  • Embedded systems
  • Industrial controls
  • Automotive electronics
  • Medical devices

Technical Specifications

Packaged in a compact, surface-mount 8-lead TDFN package, the STM6505RCABDG6F is designed for space-constrained applications. It operates over a wide temperature range, making it suitable for use in various environments. The device also features an active-low push-pull reset output that provides a reliable reset signal to the microprocessor.

Conclusion

With its advanced features and robust design, the STM6505RCABDG6F from STMicroelectronics is an excellent choice for designers looking to improve system integrity and ensure consistent performance across a wide array of electronic applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB / Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Need more? Email Us
ECAD model for R3111Q261A-TR-FE
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL SOT23-6
Need more? Email Us
ECAD model for ADM6710BARJZ-REEL7
Analog Devices Inc.
IC SUPERVISOR MPU 2.63V WD 8DIP
Need more? Email Us
ECAD model for ADM706RANZ
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3700XBBP-270
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4233
ECAD model for TPS3840PL30DBVR
Maxim Integrated
IC MONITOR VOLT MPU 14-SOIC
Need more? Email Us
ECAD model for MAX8215ESD+T
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3707XQBP-308/NOPB
Texas Instruments
IC 2.25V SUPPLY MONITOR 8-SOIC
Lowest to $2.6591
ECAD model for TLC7725IDRG4
Monolithic Power Systems Inc.
AUTOMOTIVE GRADE, WINDOWED WATCH / Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Lowest to $2.3210
ECAD model for MPQ6411GS-AEC1-P

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention