Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Zener
Unidirectional Channels 18
Voltage - Reverse Standoff 5V
Power - Peak Pulse 800mW
Power Line Protection No
Applications General Purpose
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74F1071
Manufacturer Pack Quantity 1,080
MSL Level 1 (Unlimited)
Win Source Part Number 1131256-74F1071SC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74F1071SC CAD Model

Description

ON Semiconductor 74F1071SC Voltage Monitor IC

The ON Semiconductor 74F1071SC is a precision voltage monitor IC designed to safeguard systems against improper voltage conditions, ensuring reliable operation and protection for sensitive electronic components. This integrated circuit is a vital component for a wide range of applications, including computing systems, consumer electronics, automotive modules, and industrial equipment.

Key Features:

  • Multiple Voltage Thresholds: The 74F1071SC is equipped with eight voltage threshold inputs that allow for monitoring of several power supply voltages simultaneously, making it highly versatile and suitable for complex systems.
  • Adjustable Precision: Users can set precise voltage thresholds to meet the specific requirements of their application, ensuring tailored protection and monitoring.
  • Low Power Consumption: With its design focused on energy efficiency, this IC consumes minimal power, contributing to the overall power management strategy of the system it is integrated into.
  • Glitch Immunity: The device is designed to ignore short-duration voltage transients (glitches), which helps to prevent false triggering and unnecessary system interruptions.
  • Active Low Reset Output: The 74F1071SC provides an active low reset output which can be used to initiate a system reset in the event of an out-of-tolerance voltage condition.

Applications:

  • Computer Systems
  • Consumer Electronics
  • Automotive Electronics
  • Portable/Battery-Powered Devices
  • Industrial Control Systems

Product Specifications:

The 74F1071SC operates over a wide voltage range and is available in a compact SOIC-16 package, making it easy to integrate into various designs without requiring significant board space. Its operating temperature range is from 0°C to 70°C, which suits standard commercial operating environments. The device's robust design ensures that it can handle the rigors of everyday use, while its precision monitoring capabilities provide peace of mind that systems are operating within their safe voltage ranges.

With the 74F1071SC, ON Semiconductor continues its commitment to providing high-quality, reliable components that enhance system stability and protection. This voltage monitor IC is an essential element for designers looking to add an extra layer of security to their electronic systems.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
TVS DIODE 4.7VWM 8.5VC 2DFN / 8.5V Clamp 190A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)
Lowest to $0.0675
ECAD model for AOZ8310ADI-04
Yageo
TVS DIODE 36VWM 58.1VC DO214AB / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1902
ECAD model for SMDJ36CA/TR13
ON Semiconductor
1500 Watt Mosorb TM Zener Transient Voltage Suppressors | TVS DIODE 77.8V 125V AXIAL
Need more? Email Us
ECAD model for 1.5KE91ARL4
MDD
TVS DIODE 5VWM 11.6VC DFN1006 / Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006
Need more? Email Us
ECAD model for ESD8D5V0
Yageo
SMBJ, DO-214AA, 130V, 209V, REEL / 209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ130A/TR13
Yageo
SMAJ, DO-214AC, 9V, 15.4V, REEL / 15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0463
ECAD model for SMAJ9.0A/TR13
STMicroelectronics
TVS DIODE 21.5VC ST0201 / 21.5V Clamp Ipp Tvs Diode Surface Mount ST0201
Lowest to $0.1079
ECAD model for ESDZV18-1BF4
Yangzhou yangjie electronic co., ltd
TVS - Diodes DFN1006-2L 5V Bi / 14V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2L
Need more? Email Us
ECAD model for ESDSLC5V0LBS
Panjit
SMA, TVS
Lowest to $0.1149
ECAD model for P4SMAJ28A_R1_00001

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention