EN
  • EN
  • DE

SB10-05A3-BT

Part No SB10-05A3-BT
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Bulk
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 580 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 30 ns
Current - Reverse Leakage @ Vr 1 mA @ 50 V
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Operating Temperature - Junction 125°C (Max)
Other Names 2156-SB10-05A3-BT-488
Standard Package 1
MSL Level Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1282244-SB10-05A3-BT
Ultra Librarian 3D Model Ultra Librarian SB10-05A3-BT CAD Model

Description

The SB10-05A3-BT is a cutting-edge semiconductor device meticulously engineered by ON Semiconductor, a leader in energy-efficient innovations. This product is a Schottky barrier rectifier diode, renowned for its high efficiency and reliability, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Low Forward Voltage Drop: The SB10-05A3-BT is designed to have a low forward voltage drop, which enhances its efficiency in conducting current and reduces power loss.
  • High Surge Current Capability: This device can handle high surge currents, providing robust performance during transient conditions and ensuring the safety of the electronic components it protects.
  • Guard Ring Die Construction: The guard ring design enhances the breakdown voltage performance and ensures long-term reliability, particularly in adverse conditions.

Applications

The versatility of the SB10-05A3-BT allows it to be used in a variety of applications, including:

  • Power supply management
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Polarity protection applications
  • Automotive applications

Product Specifications

Parameter Value
Package DO-221AC (SMA)
Maximum Average Forward Current 1 A
Peak Reverse Voltage 50 V
Operating Temperature Range -55°C to +150°C

Quality and Environmental Compliance

ON Semiconductor is committed to delivering high-quality products that meet rigorous environmental standards. The SB10-05A3-BT complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances like lead, mercury, and cadmium.

Conclusion

In summary, the SB10-05A3-BT from ON Semiconductor represents a blend of high performance, efficiency, and reliability. Its robust construction and compliance with environmental standards make it a smart choice for engineers and designers looking to enhance the performance of their power management systems, while adhering to eco-friendly practices.

You May Also Be Interested in

ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess