EN
  • EN
  • DE

SB01-15CP

Part No SB01-15CP
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188522-SB01-15CP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB01-15CP CAD Model

Description

The ON Semiconductor SB01-15CP is a high-performance Schottky barrier diode designed for applications requiring low forward voltage drop and high current capability. This diode is well-suited for a variety of electronic circuits, including power supply, converter, and high-frequency inverter circuits.

Key Features

  • Low Forward Voltage Drop: The SB01-15CP offers a low forward voltage drop, which enhances system efficiency by minimizing power loss during conduction.
  • High Current Capability: With its ability to handle high currents, this diode is ideal for applications that demand robust performance under heavy load conditions.
  • Fast Switching Speed: The fast switching speed of the SB01-15CP makes it an excellent choice for high-frequency applications, ensuring minimal switching losses.
  • Low Leakage Current: The device exhibits low leakage current, which reduces power consumption when the diode is in the reverse-biased state.
  • Guard Ring Die Construction: The guard ring die construction provides enhanced reliability and stability by protecting against voltage spikes and transients.

Specifications

Parameter Value Package DO-214AC (SMA) Repetitive Peak Reverse Voltage (V<sub>RRM) 15V Average Rectified Forward Current (I<sub>o) 1A Forward Voltage Drop (V<sub>F) 0.38V at 1A Operating Junction Temperature (T<sub>j) -55°C to +125°C

Applications

The versatility of the SB01-15CP makes it suitable for a wide range of applications. It is commonly used in:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Free-Wheeling Diodes
  • Reverse Battery Protection
  • Automotive Applications

The ON Semiconductor SB01-15CP Schottky barrier diode stands out for its combination of efficiency, speed, and reliability, making it a go-to component for designers and engineers in the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess