EN
  • EN
  • DE

SB007W03Q-TL

Part No SB007W03Q-TL
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188516-SB007W03Q-TL
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SB007W03Q-TL CAD Model

Description

ON Semiconductor

The SB007W03Q-TL from ON Semiconductor is a high-performance Schottky barrier diode designed for applications requiring low forward voltage drop and high surge current capability. This diode is ideal for use in high-frequency rectification circuits, free-wheeling diodes, and polarity protection applications.

Key Features

  • Low Forward Voltage Drop: The SB007W03Q-TL boasts a low forward voltage drop, which enhances system efficiency by reducing power losses during conduction.
  • High Surge Current Capability: With its ability to handle high surge currents, this diode is well-suited for applications that experience transient overvoltage conditions.
  • Power Dissipation: The device has a power dissipation rating that ensures reliable operation under typical circuit conditions.
  • Small Package Size: Housed in a compact SOD-323 package, the SB007W03Q-TL is optimized for space-constrained applications.
  • RoHS Compliant: Complying with RoHS directives, this product is manufactured with environmentally friendly materials, ensuring minimal ecological impact.

Applications

The versatility of the SB007W03Q-TL makes it suitable for a wide range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Automotive systems
  • Reverse polarity protection
  • Solar inverters
  • Power management devices

Technical Specifications

The SB007W03Q-TL has the following technical specifications:

  • Package: SOD-323
  • Maximum repetitive reverse voltage (VRRM): 30 V
  • Maximum average forward rectified current (IF(AV)): 0.7 A
  • Operating junction temperature range: -55°C to +150°C

With its robust design and reliable performance, the SB007W03Q-TL from ON Semiconductor is a superior choice for designers looking to enhance the efficiency and durability of their electronic systems.

You May Also Be Interested in

Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1123 $61.1765
130+ $0.9125 $118.6250
200+ $0.8836 $176.7200
270+ $0.8559 $231.0930
350+ $0.8270 $289.4500
470+ $0.7415 $348.5050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,800 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess