EN
  • EN
  • DE

PIC18F25Q10T-I/SS

Part No PIC18F25Q10T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18Q
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC18F25Q10
Other Names PIC18F25Q10T-I/SSTR,PIC18F25Q10T-I/SSDKR,PIC18F25Q10T-I/SSCT
Standard Package 2,100
MSL Level 2 (1 Year)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264292-PIC18F25Q10T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18F25Q10T-I/SS CAD Model

Description

Microchip Technology's PIC18F25Q10T-I/SS Microcontroller

The PIC18F25Q10T-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This MCU is a part of the PIC18 Q10 family, which is specifically designed to offer a versatile and efficient solution for a wide range of applications, including industrial control systems, automotive systems, consumer electronics, and Internet of Things (IoT) devices.

The PIC18F25Q10T-I/SS features a powerful 8-bit architecture and is equipped with a 32 MHz internal oscillator, providing robust processing capabilities for complex tasks. It comes with 32KB of flash memory, allowing for ample space to store application code and data. Additionally, with 2KB of RAM, it can handle multitasking operations efficiently.

This microcontroller supports an extended voltage range of 1.8V to 5.5V, making it adaptable to various power supply conditions and ensuring compatibility with both low-power and standard-power applications. The low-power features include multiple sleep modes, idle modes, and peripheral module disable, all of which contribute to energy-saving operations and longer battery life in portable devices.

One of the notable features of the PIC18F25Q10T-I/SS is its rich set of integrated peripherals. It includes a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC) for advanced sensor interfacing and data processing, a 5-bit Digital-to-Analog Converter (DAC) for analog output capabilities, and multiple communication interfaces such as SPI, I2C, and EUSART for seamless connectivity with other devices and components.

The device comes in a compact SSOP-28 (Shrink Small Outline Package) form factor, making it suitable for space-constrained applications. The PIC18F25Q10T-I/SS also supports the MPLAB® Code Configurator (MCC) for simplified graphical programming and configuration, allowing developers to quickly bring their projects to life.

With its combination of performance, low-power operation, and comprehensive feature set, the PIC18F25Q10T-I/SS microcontroller from Microchip Technology is an excellent choice for designers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7146 $51.5774
45+ $2.2273 $100.2285
70+ $2.1577 $151.0390
96+ $2.0881 $200.4576
124+ $2.0185 $250.2940
166+ $1.8097 $300.4102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 887 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess