EN
  • EN
  • DE

LLG710D324-3D

Part No LLG710D324-3D
Manufacturer SST Sensing Ltd
Catalog Float, Level Sensors
Description SENSOR LEVEL DIGITAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Liquid
Output Type Digital
Output Configuration NPN
Current 7.5 mA
Mounting Type Threaded
Material - Housing & Prism 316 Stainless Steel
Operating Temperature -40°C ~ 125°C
Voltage Rating 8V ~ 30V;5;9;7;10;8;3;4;2;1;1528;5195;1920;734;5016;1922;2608;1864;3667;306;267;1738;602;3824;480;2330;5073;600022;18;3724;1863;1849;3729;150;591;2119;1188;5880;488;1110;149;2046;2010;1778;2027;3241;486;602265;1597;725;1882;1568;1921;374;3943;223;600452;3483;5452;2155;818;0;94880;94879;15143;47021;37158;45334;77895;121494;42338;22120;28952;92049;22123;13031;121310;38038;48350;48322;48352;48324;48353;48325;16308;118514;118178;118055;118512;118056;50368;118513;121497;121491;121498;79780;50769;36523;121495;121499;121496;121492;121493;39679;22124;33720;64374;64375;16692;22125;63385;94878;22126;22127;22128;22718;129034;292;39687;1845;39686;39685;39684;63970;105895;105905;105906;94752;105568;105567;111469;111470;7037;11546;22145;48326;56085;48327;48328;77890;77891;22146;24281;22147;22148;22149;22150;22151;89730;89731;89732;89733;89734;48753;5832;44357;109766;22152;22154;22155;22156;22158;22159;89735;94123;89729;118380;31680;33750;33751;121590;45861;1494;27898;107206;62;61;3;792;4;1;17;6;0;2;1;1;365206;365234;723456;365235;390015;794721;1;313713;313743;313832;313845;328518;333230;338722;366799;380569;382141;382145;390971;395622;396000;409552;409556;409557;409558;39600;39651;227862;794719;794827;795421;25296;28650;491811;291410;496672;182689;201980;1;327941;340464;340489;737098;340494;340502;354843;499024;662185;363920;366922;378985;473316;443941;380285;380569;380616;380623;380598;382141;388182;388205;388212;390971;794720;398950;399058;405967;577234;406589;406604;406605;406606;406624;10 µA;20 µA;290 µA;2.5 mA;4.2 mA;5 mA;7 mA;7.5 mA;12 mA;15 mA;20 mA;21.4 mA;22 mA;22.8 mA;28 mA;29 mA;30 mA;35 mA;47 mA;50 mA;60 mA;80 mA;100 mA;150 mA;200 mA;250 mA;300 mA;400 mA;500 mA;600 mA;700 mA;1 A;1.3 A;1.5 A;3 A;4 A;5 A;10 A;20 A;0.35;0.45;0.6;0.65;0.7;0.75;0.77;0.8;0.85;0.9;0.95;1.0;2.2;13758;14111;17130;18734;20036;20037;20139;20140;20650;21455;24725;28175;33289;33651;34525;35715;35716;36217;37648;40822;41431;45307;45308;45309;45310;45311;46395;51569;56146;56706;59893;60070;60273;62354;62355;123257;124277;486531;457027;457028;117444;457029;186952;226338;262097;771391;90293;96207;106589;114228;118944;771392;771393;188073;201042;771390;226739;1;63195;63334;1;310128;322784;640304;325264;347700;349291;723449;371313;723447;371315;371316;723453;371317;491813;371319;491814;371321;371322;371323;371324;723448;371325;371326;371327;371328;371329;505354;505356;457026;682051;666373;383652;501198;501382;383717;682053;383718;383719;383720;682052;383721;383722;383723;383724;492866;492865;399728;400526;409393;411801;411897;412136;510086;419544;794717;182963;183036;183037;185986;771030;505697;1;492864;307767;682050;312981;313154;313161;322862;772358;796009;795418;795419;796010;795420;457030;457035;492241;354667;381417;381546;385694;387507;388349;388448;794718;388470;457031;457032;388589;458172;388612;388693;388719;388727;388736;476598;388745;388747;388752;388777;388778;388781;457453;457034;388808;388823;407853;408172;423644;212434;212478;212514;212579;212585;212605;212612;212613;212617;836960;181514;692636;181516;181521;181533;181551;181555;181560;181569;181571;166542;156383;156408;156430;156439;156449;156454;139342;139349;139361;139399;139404;139409;139420;139423;139428;139436;99329;66940;66945;66949;66985;66990;67003;67015;67021;298517;298518;298519;235133;235158;38883;38919;38945;38954;38959;38976;38994;39003;39014;235148;235165;285930;77071;83448;1;169013;129403;132272;132279;169452;202627;202849;202896;174218;177404;228802;208611;208623;208699;210887;229100;249171;249294;249308;249328;249873;269374;270076;295232;305520;305523;491807;305531;297741;794723;64224;64251;74515;74581;74590;74591;74614;80337;80338;80567;80589;87772;87777;87783;87785;577235;97432;116522;794722;467630;
Ultra Librarian 3D Model Ultra Librarian LLG710D324-3D CAD Model

Description

NULL

You May Also Be Interested in

SST Sensing Ltd
SENSOR LEVEL DIGITAL
Need more? Email Us
Sensata-Cynergy3
THERMISTOR FLOAT SWITCH PPS 1A
Need more? Email Us
Sensata-Cynergy3
SENSOR LEVEL SWITCH SGL / Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Need more? Email Us
Sensata-Cynergy3
SENSOR PRESSURE 0-10MWG 4-20MA / Liquid Level Sensor Analog (Diaphragm) 4mA ~ 20mA Output Cable Mount
Need more? Email Us
Sensata-Cynergy3
SENSOR LEVEL SWITCH SGL / Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Need more? Email Us
Sensata-Cynergy3
THERMISTOR FLOAT SWITCH PPS 1A
Need more? Email Us
Standex-Meder Electronics
SENSOR LEVEL SWITCH SINGLE FLOAT
Need more? Email Us
SST Sensing Ltd
SENSOR LEVEL DIGITAL
Need more? Email Us
SST Sensing Ltd
SENSOR LEVEL DIGITAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess