The STMicroelectronics L3037FN-6 is a precision operational amplifier designed for a wide range of applications. Known for its high performance, this op-amp features low noise, low input bias current, and low power consumption, making it an ideal choice for high-accuracy and energy-efficient designs.
Key Features
- Low Noise: The L3037FN-6 boasts a low noise level, which is critical for applications requiring a high signal-to-noise ratio.
- Low Input Bias Current: With its low input bias current, this operational amplifier is suitable for applications with high impedance sensors, ensuring accuracy and stability.
- Low Power Consumption: The device is designed for energy-saving applications, providing an optimal balance between performance and power usage.
- Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various design requirements and simplifying power supply management.
Applications
The versatility of the L3037FN-6 makes it suitable for a diverse array of applications, including:
- Instrumentation amplifiers
- Precision current sensing
- Data acquisition systems
- Active filters
- Analog to digital converters
- Medical equipment
Product Specifications
The L3037FN-6 operational amplifier is encapsulated in a robust package that ensures reliable operation under various conditions. Here are some of the technical specifications:
Parameter
Value
Supply Voltage (V<sub>CC)
±2.5V to ±15V
Input Offset Voltage
Typically 0.5mV
Input Bias Current
Typically 20nA
Operating Temperature Range
-40°C to +125°C
For designers and engineers looking to integrate a reliable operational amplifier into their electronic designs, the STMicroelectronics L3037FN-6 provides a perfect blend of performance, efficiency, and versatility. Whether it's for industrial, commercial, or medical applications, this op-amp is engineered to deliver top-notch results.