EN
  • EN
  • DE
  • IT

RURD620S9A

Part No RURD620S9A
Manufacturer ON Semiconductor
Catalog OEM Parts (O - R)
Description Rectifier Diode, Avalanche, 1 Phase, 1 Element, 6A, 200V V(rrm), Silicon, TO-252
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089414-RURD620S9A
Categories OEM Parts(O-R)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RURD620S9A CAD Model

Description

ON Semiconductor RURD620S9A - Ultrafast Recovery Diode

The ON Semiconductor RURD620S9A is a state-of-the-art ultrafast recovery diode designed to meet the demanding requirements of today's high-efficiency power electronics applications. With its exceptional performance and reliability, this diode is ideal for use in power supplies, converters, free-wheeling diodes, and other power switching applications.

The RURD620S9A boasts a reverse recovery time (trr) of just 35 ns, which significantly reduces switching losses and improves the overall efficiency of the power circuit. Its ultrafast recovery characteristic is essential for high-frequency operation, allowing designers to achieve more compact and energy-efficient power supply designs.

This diode has a maximum average forward rectified current (IF(AV)) of 6 A, making it capable of handling moderate power levels while maintaining a low forward voltage drop (VF). This low VF helps to minimize conduction losses, further enhancing the efficiency of the system in which it is employed.

Additionally, the RURD620S9A features a high reverse voltage (VRRM) of 200 V, providing ample margin for overvoltage transients and ensuring reliable operation under varying electrical conditions. The device is also characterized by its ability to withstand high surge currents, with a non-repetitive peak surge current (IFSM) rating of 60 A, which is critical for withstanding extreme stress during start-up or fault conditions.

ON Semiconductor has packaged the RURD620S9A in a TO-252 (DPAK) package, which offers a compact footprint and is suitable for surface mount technology (SMT). This makes it easy to integrate into various PCB designs, saving space and reducing assembly costs. The package is also designed for optimal thermal performance, ensuring that the diode operates within its specified temperature range even under high power conditions.

In summary, the ON Semiconductor RURD620S9A is a highly efficient, ultrafast recovery diode that offers designers the speed, power handling, and thermal performance needed for advanced power electronic systems. Its robust design and reliable operation make it an excellent choice for a wide range of applications where efficiency and speed are of the essence.

You May Also Be Interested in

Rectron Semiconductor
Need more? Email Us
TDK Corporation
FERRITE CORE EPC 940NH 2PC SET / Uncoated PC47 Ferrite Core EPC Type 0.752" (19.10mm) Length 0.236" (6.00mm) Width Diameter 0.384" (9.78mm) Height
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.2V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Lowest to $0.2578
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
NXP / Nexperia
40 X 4 AUTOMOTIVE LCD DRIVER FOR / LCD Driver 56-TSSOP
Need more? Email Us
Pericom
33V Octal trans Latch 3State
Need more? Email Us
TE Connectivity
Need more? Email Us
Intel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.7V 150MA SC82AB / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6557 $65.8026
44+ $2.9998 $131.9912
67+ $2.9067 $194.7489
92+ $2.8123 $258.7316
119+ $2.7191 $323.5729
160+ $2.4371 $389.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess