EN
  • EN
  • DE
  • IT

MAX1868EGL

Part No MAX1868EGL
Manufacturer Maxim Integrated
Catalog EMI/RFI Filters (LC, RC Networks)
Description MAX1868 - VIDEO FILTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075106-MAX1868EGL
Ultra Librarian 3D Model Ultra Librarian MAX1868EGL CAD Model

Description

Introducing the MAX1868EGL from Maxim Integrated

The MAX1868EGL is a high-performance, precision power-management IC designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This versatile chip is engineered to provide a comprehensive power solution for complex digital systems requiring multiple power domains.

Key Features

  • Multiple Regulated Outputs: The MAX1868EGL offers a variety of regulated outputs, ensuring compatibility with different components of a digital system that may require various voltage levels.
  • High Efficiency: Designed with efficiency in mind, this product minimizes power loss, thereby reducing heat and improving system reliability.
  • Low Noise Operation: The device is optimized for low-noise performance, which is crucial for sensitive analog circuits and precision applications.
  • Integrated Power-On Reset (POR): The built-in POR feature ensures that the system microcontroller or processor starts up in a known state, improving system stability.
  • Flexible Power Sequencing: With its programmable power sequencing, the MAX1868EGL allows for tailored startup sequences to meet specific system requirements.
  • Compact Size: The device comes in a space-saving package, making it ideal for space-constrained applications.

Applications

The MAX1868EGL is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Computing devices and peripherals
  • Industrial control systems

Technical Specifications

The technical specifications of the MAX1868EGL make it a robust choice for managing power requirements:

  • Input Voltage Range: Suitable for various system voltages
  • Multiple Output Voltages: Can be configured for different output requirements
  • Temperature Range: Designed to operate across a wide temperature range, ensuring reliability under varying environmental conditions
  • Package: Available in a compact package, compatible with automated assembly processes

The MAX1868EGL from Maxim Integrated stands out as a comprehensive power management solution, providing reliability, flexibility, and high performance for sophisticated electronic systems. Its integration of multiple features into a single package simplifies design and enhances overall system robustness.

You May Also Be Interested in

Murata Electronics North America
FILTR LC(T) 230NH/70PF 70MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 2.4UF CHASSISSIS MOUNT
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.1UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 22PF 420MHZ SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess