EN
  • EN
  • DE
  • IT

R3110-CBAA-E1T

Part No R3110-CBAA-E1T
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC AUDIO SIGNAL PROCESSOR 21SIP  /  Audio Audio Signal Processor 2 Channel 21-SIP (3.1x5.08)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Function Audio Signal Processor
Applications Consumer Audio
Number of Channels 2
Mounting SMD (SMT)
Package / Case 21-TFLGA
Supplier Device Package 21-SIP (3.1x5.08)
Base Product Number R3110
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names 2156-R3110-CBAA-E1T-OS,ONSONSR3110-CBAA-E1T
Standard Package 250
Win Source Part Number 988186-R3110-CBAA-E1T
Ultra Librarian 3D Model Ultra Librarian R3110-CBAA-E1T CAD Model

Description

The ON Semiconductor R3110-CBAA-E1T is a highly reliable, precision voltage detector designed for the most demanding applications where the monitoring of power supply voltages is critical for system stability and performance. This component is part of ON Semiconductor's extensive range of voltage detectors and supervisors, known for their quality and performance.

Key Features

  • High Detection Accuracy: The R3110-CBAA-E1T offers a detection voltage accuracy of ±1.5%, providing precise monitoring and ensuring system reliability.
  • Low Current Consumption: With a typical current consumption of only 0.7µA, this device is ideal for battery-powered and energy-sensitive applications.
  • Operating Voltage Range: The device operates over a wide voltage range, making it versatile for various applications.
  • Fast Response Time: The detector responds quickly to voltage changes, ensuring timely system protection and control.
  • Temperature Range: It is designed to function reliably across a broad temperature range, suitable for industrial and automotive environments.

Applications

The R3110-CBAA-E1T voltage detector is ideal for use in numerous applications, including:

  • Microprocessor reset circuits
  • Memory battery backup circuits
  • Power-on reset circuits
  • System battery life and functionality monitoring
  • Portable electronic devices

Product Specifications

Parameter Value Detection Voltage Customizable Output Type N-channel open drain Package SOT-23-5 Operating Temperature -40°C to +85°C

The R3110-CBAA-E1T from ON Semiconductor is a testament to the company's commitment to providing components that enhance system stability, efficiency, and reliability. With its precision voltage detection and low power consumption, it stands as an essential building block for modern electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC MODULATOR 16QFN
Lowest to $9.1405
Siemens
MULTI-STANDARD SOUND IF / Audio Channel
Lowest to $3.5157
Analog Devices Inc.
IC BALANCE/VOL CTRL DGITL 24SOIC
Lowest to $8.5454
Texas Instruments
IC V-B AUDIO PROCESSOR 20-DIP
Lowest to $28.2190
Texas Instruments
IC VOLUME CONTROL 16SOIC
Lowest to $9.0645
Infineon Technologies
ARCOFI AUDIO RINGING CODEC / Audio Channel
Need more? Email Us
ON Semiconductor
COMPANDOR / Audio Channel
Lowest to $10.8108
Infineon Technologies
IC AUDIO TONE PROCESSOR 8DIP
Lowest to $22.4823
ON Semiconductor
IC COMPANDOR 16TSSOP
Lowest to $6.0188

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4774 $58.9548
5+ $24.1866 $120.9330
8+ $23.4308 $187.4464
10+ $22.6750 $226.7500
13+ $21.9192 $284.9496
18+ $19.6516 $353.7288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess