EN
  • EN
  • DE

PCA85176T/Q900/1Y

Part No PCA85176T/Q900/1Y
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description 40 X 4 AUTOMOTIVE LCD DRIVER FOR / LCD Driver 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Display Type LCD
Configuration 40 Segment
Interface I2C
Digits or Characters 10 Characters, 20 Characters, 160 Elements
Current - Supply 3.5 µA
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 95°C (TA)
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 568-PCA85176T/Q900/1YTR,935290076518
Standard Package 2,000
Win Source Part Number 990847-PCA85176T/Q900/1Y
Ultra Librarian 3D Model Ultra Librarian PCA85176T/Q900/1Y CAD Model

Description

Product Overview: PCA85176T/Q900/1Y

The PCA85176T/Q900/1Y is a state-of-the-art automotive-grade LCD driver, meticulously designed and manufactured by NXP Semiconductors. Catering to the demanding requirements of the automotive industry, this product is built to deliver high reliability and performance for vehicle instrument cluster applications. With its robust design, the PCA85176T/Q900/1Y ensures optimal functionality in a variety of automotive environments.

Key Features

  • High-Quality Display Control: The PCA85176T/Q900/1Y offers superior control over LCD displays, providing crisp and clear visuals that are essential for driver information systems.
  • Extended Temperature Range: Engineered for the automotive sector, this LCD driver can withstand extreme temperatures, ensuring consistent performance under varying climatic conditions.
  • Flexible Interface Options: It comes equipped with multiple interface options, including I²C-bus and SPI, facilitating easy integration with a wide range of microcontrollers and processors.
  • Low Power Consumption: With an emphasis on energy efficiency, the device is designed to operate with minimal power consumption, contributing to the overall energy efficiency of the automotive system.

Product Specifications

  • Product Category: Automotive LCD Drivers
  • Part Number: PCA85176T/Q900/1Y
  • Manufacturer: NXP Semiconductors
  • Package/Case: HVQFN-40
  • Operating Temperature Range: Designed for automotive temperature ranges
  • Supply Voltage: Compatible with standard automotive power supplies
  • Display Modes: Supports various LCD display modes for versatile application

Applications

The PCA85176T/Q900/1Y is ideal for automotive applications, particularly in the realm of instrument clusters and dashboard displays. Its robustness and versatility make it suitable for other high-reliability environments where clear display and consistent performance are critical.

Quality and Reliability

NXP Semiconductors is committed to providing products that meet the highest quality standards. The PCA85176T/Q900/1Y is no exception, with rigorous testing and certification to ensure it meets the stringent requirements of the automotive industry. Customers can trust this LCD driver to perform reliably over the long term, contributing to the safety and efficiency of automotive operations.

You May Also Be Interested in

Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
Texas Instruments
CMOS BCD-TO-7-SEGMENT LED LATCH
Lowest to $47.4253
ON Semiconductor
LCD Driver
Need more? Email Us
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.4366
NXP / Nexperia
Driver
Need more? Email Us
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
Rohm Semiconductor
LCD Driver 48-VQFPC (7x7)
Need more? Email Us
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess