EN
  • EN
  • DE
  • IT

R5401N143CC-TR-FE

Part No R5401N143CC-TR-FE
Manufacturer ON Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000552-R5401N143CC-TR-FE
Categories OEM Parts(O-R)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5401N143CC-TR-FE CAD Model

Description

The R5401N143CC-TR-FE is a high-performance, precision voltage detector developed by ON Semiconductor, a leading supplier of semiconductor-based solutions. This component is designed to monitor voltage levels within electronic equipment, ensuring that systems operate within their specified voltage ranges, thereby providing protection against voltage fluctuations that can lead to malfunction or damage.

Key Features

  • High Accuracy: The device offers a precision voltage detection capability, which is crucial for maintaining the stability and reliability of electronic circuits.
  • Low Power Consumption: It is designed for applications requiring minimal power draw, making it suitable for battery-powered devices and energy-sensitive projects.
  • Wide Operating Voltage Range: The R5401N143CC-TR-FE supports a broad range of operating voltages, providing versatility for use in various applications.
  • Temperature Range: This voltage detector operates effectively across a wide temperature range, ensuring consistent performance in diverse environmental conditions.
  • Output Type: It features a CMOS output, which provides a stable and high impedance signal, compatible with various types of logic circuits.

Applications

The R5401N143CC-TR-FE is ideal for use in a variety of applications where voltage monitoring is critical. It is commonly found in consumer electronics, automotive systems, industrial equipment, and portable devices. Its ability to detect precise voltage thresholds makes it an essential component for power supply monitoring, system reset functions, and battery management systems.

Package and Quality

Packaged in a compact SOT-23 format, the R5401N143CC-TR-FE is designed for surface mount technology (SMT), allowing for efficient assembly and space-saving on printed circuit boards (PCBs). ON Semiconductor's commitment to quality ensures that this voltage detector meets stringent industry standards, providing reliability and performance that engineers and designers can trust.

You May Also Be Interested in

NEC
Need more? Email Us
Pericom
33V Octal trans Latch 3State
Need more? Email Us
OmniVision Technologies Inc
IC SENSOR VGA MOBILE 170CSP3 / CMOS with Processor Image Sensor 656H x 496V 1.75µm x 1.75µm
Lowest to $16.2986
Rectron Semiconductor
Need more? Email Us
TDK Corporation
FERRITE CORE EPC 940NH 2PC SET / Uncoated PC47 Ferrite Core EPC Type 0.752" (19.10mm) Length 0.236" (6.00mm) Width Diameter 0.384" (9.78mm) Height
Need more? Email Us
Pericom
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
40 X 4 AUTOMOTIVE LCD DRIVER FOR / LCD Driver 56-TSSOP
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess