EN
  • EN
  • DE
  • IT

PI74FCT521ATQ

Part No PI74FCT521ATQ
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QSOP
RoHS Compliant
Win Source Part Number 990387-PI74FCT521ATQ
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI74FCT521ATQ CAD Model

Description

The PI74FCT521ATQ is a high-speed, low-power octal D-type flip-flop with a three-state output from Pericom Semiconductor. It is designed for use in high-performance memory, register, and bus interface applications. The device features eight independent D-type flip-flops, each with its own data input (D) and clock input (CLK). The common three-state output enable (OE) controls all eight outputs. When OE is low, the outputs are enabled, and when OE is high, the outputs are in a high-impedance state.

Applications:

  • High-performance memory systems: Used as register elements in memory address decoding and data storage.
  • Register files: Employed in register file implementations for temporary data storage in digital systems.
  • Bus interface applications: Provides buffering and latching functions for data transfer across system buses.
  • Data multiplexing: Enables selection and routing of data from multiple sources to a single destination.
  • Clocked data registers: Registers which latch and store data on the rising or falling edge of a clock signal.

Features:

  • High-speed operation: Ensures fast data transfer and processing.
  • Low power consumption: Minimizes power dissipation in the system.
  • Octal D-type flip-flops: Provides eight independent storage elements.
  • Three-state outputs: Allows for easy connection to a bus.
  • Common output enable: Simplifies control of the outputs.
  • Positive edge-triggered clock: Data is latched on the rising edge of the clock signal.
  • TTL compatible inputs: Compatible with standard TTL logic levels.

Benefits:

  • Improved system performance: High-speed operation enables faster data processing.
  • Reduced power consumption: Low power dissipation leads to longer battery life in portable applications and reduced heat generation.
  • Increased system density: Compact packaging allows for more components to be placed on a circuit board.
  • Simplified system design: Three-state outputs and common output enable simplify bus interface design.
  • Enhanced system reliability: Robust design ensures reliable operation in harsh environments.

Additional Details:

The PI74FCT521ATQ operates from a 4.75V to 5.25V supply voltage. It is available in a variety of packages, including SOIC and QSOP. It is characterized for operation from -40°C to +85°C. The propagation delay is typically in the range of nanoseconds. This device is a reliable component for digital logic designs requiring high speed and low power.

You May Also Be Interested in

Renesas Electronics America
Microcontrollers with 32-bit CISC CPU for System Control Applications (Non Promotion)
Lowest to $428.7360
Amphenol FCI
RJMG 2x6 10G, with led
Need more? Email Us
Pericom
33V Octal trans Latch 3State
Need more? Email Us
NEC
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $0.3661
NEC
Lowest to $0.2200
TDK Corporation
FERRITE CORE EPC 940NH 2PC SET / Uncoated PC47 Ferrite Core EPC Type 0.752" (19.10mm) Length 0.236" (6.00mm) Width Diameter 0.384" (9.78mm) Height
Need more? Email Us
Qorvo US Inc.
WiFi Switch and LNA Module 5.18GHz to 5.825GHz 6V 8-Pin DFN T/R
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess