Products specifications

Category Optoelectronics - LED Emitters - Infrared, UV, Visible
Mfr Vishay Semiconductor Opto Division
Series SurfLight™
Package Bulk
Type Infrared (IR)
Current - DC Forward (If) (Max) 100mA
Radiant Intensity (Ie) Min @ If 300mW/sr @ 100mA
Wavelength 850nm
Voltage - Forward (Vf) (Typ) 1.65V
Viewing Angle 6°
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case T 1 3/4
Base Product Number VSLY5850
Standard Package 4,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1336907-VSLY5850
Ultra Librarian 3D Model Ultra Librarian VSLY5850 CAD Model

Description

The Vishay Semiconductor Opto Division VSLY5850 is an Infrared (IR) LED emitter that belongs to the SurfLight™ series manufactured by Vishay Semiconductor Opto Division.

  • Series: SurfLight™
  • Viewing Angle: 6 degrees
  • Wavelength: 850nm
  • Package: T 1 3/4
  • Mounting Type: Through Hole
  • Operating Temperature Range: -40°C to 85°C (TA)
  • Forward Voltage (Vf): 1.65V
  • Maximum DC Forward Current (If): 100mA
  • Radiant Intensity (Ie): 300mW/sr @ 100mA
  • Package: Bulk
  • Standard Package: 4,000
  • MSL: 1 (Unlimited)
  • HTSUS: 8541.41.0000

You May Also Be Interested in

Vishay
EMITTER IR 940NM 1A 3SMD / Infrared (IR) Emitter 940nm 2.9V 1A 320mW/sr @ 1A 90° 3-SMD, No Lead
Lowest to $23.4587
ECAD model for VSMY99445DS
Luminus Devices Inc.
IR MOD SST10 940NM TOP VIEW / Infrared (IR) Emitter 950nm 2.8V 1.5A 770mW/sr @ 1A (Typ) 90° 1414 (3535 Metric)
Need more? Email Us
ECAD model for SST-10-IRD-B90-S940
Everlight Electronics Co Ltd
EMITTER IR 940NM 50MA RADIAL
Lowest to $0.0544
ECAD model for IR908-7C-F
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.0672
ECAD model for IR204-A
OSRAM Opto Semiconductors Inc.
LUXIGEN LZ1 UV LED EMITTER / Ultraviolet (UV) Emitter 365nm 3.8V 1A 1100mW/sr @ 700mA 64° Die
Lowest to $43.9850
ECAD model for LZ1-00UV0R-0000
Stanley Electric Co
LED LAMP
Need more? Email Us
ECAD model for DN1102W-TR
Everlight Electronics Co Ltd
Infrared Emitter 940nm 9mW/sr Circular Top Mount 2-Pin Chip LED T/R / EMITTER IR 940NM 65MA 1206
Lowest to $0.0503
ECAD model for IR11-21C/TR8
Everlight Electronics Co Ltd
1.9mm Round Subminiature Gull Wing Lead Infrared LED | EMITTER IR 940NM 65MA SMD
Lowest to $0.0766
ECAD model for IR95-21C/TR7
Everlight Electronics Co Ltd
EMITTER IR 850NM 65MA SMD
Need more? Email Us
ECAD model for HIR67-21C/L11/TR8

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9382 $51.1966
31+ $3.2314 $100.1734
48+ $3.1304 $150.2592
67+ $3.0294 $202.9698
86+ $2.9284 $251.8424
115+ $2.6255 $301.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,200 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention