EN
  • EN
  • DE

PCP81203MNTXG

Part No PCP81203MNTXG
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 711639-PCP81203MNTXG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCP81203MNTXG CAD Model

Description

The ON Semiconductor PCP81203MNTXG is a state-of-the-art power management integrated circuit (PMIC) designed for high-efficiency, compact, and flexible applications. This robust component is engineered to cater to a wide range of power requirements, making it an ideal solution for modern electronic devices such as laptops, tablets, and other portable gadgets that demand reliable and efficient power distribution.

At the heart of the PCP81203MNTXG is an advanced synchronous buck converter which operates at a high frequency, enabling the use of small inductors and capacitors. This results in a reduced overall footprint on the PCB, making it perfect for space-constrained applications. The device offers a wide input voltage range, accommodating various power sources and ensuring compatibility with different system architectures.

The PMIC is equipped with a range of protective features to ensure the longevity and stability of the end application. These include over-current protection, over-voltage protection, under-voltage lockout, and thermal shutdown. Such features are crucial in safeguarding the system against a variety of electrical anomalies that could potentially cause damage or reduce the lifespan of the product.

ON Semiconductor's PCP81203MNTXG also boasts excellent power efficiency, which not only conserves energy but also minimizes heat generation. This is particularly important in portable devices where battery life and thermal management are critical considerations. The high efficiency of the device translates to longer operating times on battery power and reduced thermal stress on system components.

The PMIC is available in a compact QFN package, which is ideal for automated assembly processes, and it is designed to meet the rigorous standards of the electronics industry. Its performance and reliability are backed by ON Semiconductor's reputation for quality and innovation in power management solutions.

In summary, the ON Semiconductor PCP81203MNTXG is a versatile and efficient power management solution that provides advanced features and reliability for a wide array of electronic applications. Its compact size, protection features, and high efficiency make it an excellent choice for designers looking to optimize their power systems in portable and space-constrained environments.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess