EN
  • EN
  • DE

PCP1212P

Part No PCP1212P
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833556-PCP1212P
Ultra Librarian 3D Model Ultra Librarian PCP1212P CAD Model

Description

ON Semiconductor PCP1212P Product Overview

The ON Semiconductor's PCP1212P is a robust and high-performance power component, designed to meet the demanding needs of modern electronic circuits. This product is engineered to provide efficient power management and is suitable for a variety of applications, including industrial, automotive, and consumer electronics. With its compact design and superior reliability, the PCP1212P is an ideal choice for designers looking to enhance system performance while maintaining energy efficiency.

Key Features

  • High Efficiency: The PCP1212P is optimized for low power loss, ensuring that electronic devices run more efficiently, which is crucial for battery-operated applications.
  • Thermal Management: This device is designed with an excellent thermal performance in mind, allowing it to operate reliably over a wide temperature range without overheating.
  • Durability: ON Semiconductor's commitment to quality means the PCP1212P is built to last, withstanding the rigors of daily use in various environments.
  • Compact Size: The small footprint of the PCP1212P makes it an excellent choice for space-constrained applications, allowing for more efficient use of PCB real estate.

Applications

  • Automotive systems
  • Power supply modules
  • Industrial controls
  • Consumer electronics

Technical Specifications

The PCP1212P boasts an impressive array of technical specifications that make it a versatile component in any power management system. It features a wide input voltage range, high current handling capabilities, and a low quiescent current, which contributes to its overall efficiency. Furthermore, it is compatible with a variety of control and feedback mechanisms, providing designers with flexibility in system design.

Quality and Reliability

ON Semiconductor is known for its dedication to quality and reliability, and the PCP1212P is no exception. It is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the highest standards. Customers can trust that this product will perform consistently over time, minimizing the need for maintenance or replacement and thus reducing overall cost of ownership.

With its combination of efficiency, durability, and compact design, the ON Semiconductor PCP1212P is a smart choice for any application requiring reliable power management.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess