EN
  • EN
  • DE

P2779A

Part No P2779A
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ MOD 4X EMI REDUCT 6TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Frequency Modulator, Spread Spectrum Clock Generator
Input Crystal
Output CMOS
Number of Circuits 1
Maximum Input Frequency 30MHz
Supply Voltage - Operating 2.375 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 045477-P2779A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P2779A CAD Model

Description

The ON Semiconductor P2779A is a high-performance integrated circuit designed for a wide range of electronic applications. This versatile component is known for its reliability and efficiency, making it a popular choice among engineers and designers in the electronics industry.

Key Features

  • High Precision: The P2779A offers precise control and measurement capabilities, ensuring accurate performance in critical applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC helps reduce the overall power requirements of the system it is integrated into.
  • Durability: ON Semiconductor's robust manufacturing processes ensure that the P2779A can withstand challenging environmental conditions, making it suitable for industrial and automotive applications.
  • Integration: The compact form factor of the P2779A allows for seamless integration into a variety of circuit designs without taking up excessive space.

Applications

The P2779A is ideal for use in a range of applications where precise control and efficiency are paramount. Common applications include:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics
  • Portable devices

Technical Specifications

The P2779A boasts a comprehensive set of technical specifications that cater to demanding applications:

  • Voltage range: Specifically designed to operate within a defined voltage range, accommodating various power supplies.
  • Temperature range: Capable of operating over a wide temperature range, ensuring reliability in different operating conditions.
  • Package options: Available in multiple package types to fit diverse mounting and space requirements.

Quality and Support

ON Semiconductor is committed to providing high-quality products and comprehensive technical support. The P2779A comes with the assurance of ON Semiconductor's rigorous testing protocols and a support network for any technical assistance required.

For detailed product specifications, application notes, and support resources, customers are encouraged to visit the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess