EN
  • EN
  • DE

2N6714

Part No 2N6714
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description NPN SILICON PLANAR MEDIUM POWER TRANSISTORS | TRANS NPN MED PWR 30V 2A TO-237
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 2A
Voltage - Collector Emitter Breakdown (Maximum) 30V
Mounting Style Through Hole
Manufacturer Package TO-237AA
Supplier Device Package TO-237
Family Part Number 2N6714
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1124184-2N6714
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N6714 CAD Model

Description

2N6714 PNP Transistor by ON Semiconductor

The 2N6714 is a versatile PNP bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-quality semiconductor device is designed for general-purpose amplifier and switching applications. It is widely recognized for its reliability and performance in a variety of electronic circuits.

Key Features:

  • Voltage Ratings: The 2N6714 transistor is capable of withstanding collector-emitter voltages up to 40V, making it suitable for a wide range of medium voltage applications.
  • Current Handling: It can handle continuous collector currents up to 1A, which allows it to drive moderate loads in electronic circuits.
  • Power Dissipation: With a power dissipation of 625mW, this transistor can manage a fair amount of power for its size, ensuring efficient operation in various conditions.
  • Gain Bandwidth Product (fT): The 2N6714 offers a transition frequency of 150MHz, providing good frequency response for amplification purposes.
  • High Current Gain: This component features high current gain (hFE) characteristics, which can be advantageous in amplifiers requiring high input impedance.

Applications:

The 2N6714 PNP transistor is ideal for a broad spectrum of applications, including but not limited to:

  • Signal amplification circuits
  • Switching regulators
  • Audio amplifiers
  • Motor control circuits
  • Power management solutions

Package and Quality:

ON Semiconductor ensures that the 2N6714 is provided in a TO-225 package, which is known for its compact size and ease of mounting on printed circuit boards (PCBs). The company's commitment to quality is evident in the rigorous testing and quality control measures that are applied to this product, ensuring that it meets the stringent requirements of the electronics industry.

For designers and engineers looking for a reliable PNP transistor for their next project, the 2N6714 from ON Semiconductor represents a solid choice that balances performance with durability.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess