EN
  • EN
  • DE

AL0410-220K

Part No AL0410-220K
Manufacturer Meled
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1132701-AL0410-220K
Categories Custom Parts
Manufacturer Meled
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AL0410-220K CAD Model

Description

The Meled AL0410-220K is a leaded inductor, characterized by its 22uH inductance value and a tolerance of 10%. It's designed for various electronic circuits to filter noise, store energy, and provide impedance.

Applications:

  • Power supplies
  • DC-DC converters
  • EMI filtering
  • RF blocking
  • General electronic circuits

Features:

  • Fixed Inductance: Offers a stable inductance value of 22uH.
  • Leaded Construction: Facilitates easy through-hole mounting on PCBs.
  • Compact Size: Occupies minimal board space.
  • High Reliability: Designed for consistent performance in demanding environments.
  • Wide Operating Temperature Range: Functions reliably across a broad temperature spectrum.

Benefits:

  • Effective Noise Filtering: Reduces unwanted noise and interference in electronic circuits.
  • Efficient Energy Storage: Stores energy for subsequent release in power applications.
  • Stable Impedance: Provides a defined impedance for signal conditioning.
  • Easy to Use: Simple to integrate into circuit designs.
  • Cost-Effective: Offers a balance of performance and affordability.

Additional Details:

The AL0410-220K features a ferrite core, which contributes to its high inductance value and low core losses. The 'AL0410' designation refers to its physical dimensions, indicating a specific size and shape. The inductor is typically coated with a protective layer to enhance its durability and resistance to environmental factors. It is crucial to consider the inductor's current rating when selecting it for a particular application to prevent saturation and ensure optimal performance.

You May Also Be Interested in

Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Fuji Electric
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $12.8715
TE Connectivity
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess