EN
  • EN
  • DE
  • IT

NUF4211MNT1G

Part No NUF4211MNT1G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description Low Capacitance 4 Line EMI Filter with ESD Protection
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 4
Center / Cutoff Frequency 250MHz (Cutoff)
Attenuation Value -20dB @ 800MHz ~ 3GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 8.5pF
ESD Protection Yes
Operating Temperature Range -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting SMD
Package 8-VFDFN Exposed Pad
Size 0.079" L x 0.079" W (2.00mm x 2.00mm)
Height 0.039" (1.00mm)
Win Source Part Number 1232681-NUF4211MNT1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NUF4211MN
Introduction Date February 01, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian NUF4211MNT1G CAD Model

Description

ON Semiconductor NUF4211MNT1G Overview

The NUF4211MNT1G is a highly integrated EMI filtering and ESD protection device designed by ON Semiconductor to provide a compact and efficient solution for electronic products requiring signal integrity and high-level protection. This small but robust component is ideal for applications such as mobile phones, portable electronics, and data lines where space is at a premium and performance is crucial.

Key Features and Benefits

  • EMI Filtering: The NUF4211MNT1G offers significant electromagnetic interference (EMI) filtering capabilities, ensuring that electronic devices operate without disruption from external noise sources. This is particularly important for maintaining the integrity of high-speed data transmission.
  • ESD Protection: With built-in electrostatic discharge (ESD) protection, this device safeguards sensitive components from the potentially damaging effects of ESD events, which can occur during normal usage or manufacturing processes.
  • Compact Design: The component comes in a small MicroLeadFrame® (MLF) package, which is ideal for space-constrained applications. Its compact footprint allows for more efficient use of PCB space without sacrificing performance.
  • Low Capacitance: The NUF4211MNT1G boasts a low capacitance design, which is critical for maintaining signal integrity, especially in high-speed data applications. This ensures that signals are transmitted with minimal distortion or loss.
  • High-Speed Data Line Compatibility: Designed to support high-speed data lines, this filter can be used with interfaces such as USB 2.0, HDMI, and other high-speed serial ports, providing both filtering and protection without compromising data throughput.

Applications

The NUF4211MNT1G is versatile and can be used in a wide range of applications. Its primary use is to protect and filter data lines in:

  • Portable electronic devices such as smartphones, tablets, and laptops
  • Consumer electronics, including digital cameras and audio/video players
  • Communication systems like network routers and wireless access points
  • Peripheral ports, including USB interfaces and HDMI connections

ON Semiconductor's commitment to quality and performance is evident in the NUF4211MNT1G, making it an excellent choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Knowles Syfer
FILTER LC(PI) 6800PF SMD
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 33PF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 2.4UF CHASSISSIS MOUNT
Need more? Email Us
Paktron
FILTER RC 47 OHMS/0.25UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 65PF CHASSIS MOUNT
Need more? Email Us
Kemet
FILTER RC 22 OHMS/0.1UF TH
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6002 $51.0170
205+ $0.4925 $100.9625
315+ $0.4771 $150.2865
435+ $0.4617 $200.8395
565+ $0.4463 $252.1595
750+ $0.4002 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,400 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess