EN
  • EN
  • DE
  • IT

4816PZ21101

Part No 4816PZ21101
Manufacturer Bourns Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1150359-4816PZ21101
Categories Custom Parts
Manufacturer Bourns Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4816PZ21101 CAD Model

Description

The 4816PZ21101 is a resistor network manufactured by Bourns, Inc. It's part of their series of thick film resistor networks designed for various electronic applications. These networks provide multiple resistors in a single package, which can save board space and assembly time.

Applications

  • Voltage Dividers: Used to create precise voltage levels in circuits.
  • Current Limiting: Employed to limit current flow to protect sensitive components.
  • Pull-up/Pull-down Resistors: Used to define the state of digital input/output pins.
  • Signal Termination: Applied to reduce signal reflections and improve signal integrity.
  • Operational Amplifier Circuits: Used in feedback loops and input biasing.

Features

  • Thick Film Technology: Provides stable resistance values and good temperature coefficient.
  • Multiple Resistors in One Package: Reduces component count and board space.
  • Low Profile: Suitable for use in compact electronic devices.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.
  • Z-Network Configuration: Specific resistor arrangement for particular applications.

Benefits

  • Reduced Board Space: Consolidates multiple resistors into a single component.
  • Simplified Assembly: Reduces the number of placements required during manufacturing.
  • Improved Reliability: Enhances circuit reliability by reducing the number of solder joints.
  • Cost-Effective: Can reduce overall cost by minimizing component count and assembly time.
  • Stable Performance: Offers consistent and predictable resistance values over temperature.

Additional Details

The 4816PZ21101 features a 16-pin package with a Z-network configuration. The resistance value is 100Ω. The power rating is typically 0.25W per resistor. The operating temperature range is typically -55°C to +125°C. These resistor networks are widely used in various electronic devices and systems, including consumer electronics, industrial controls, and telecommunications equipment.

These networks are a reliable and efficient solution for precision resistance requirements in diverse circuit designs.

You May Also Be Interested in

Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Fuji Electric
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Texas Instruments
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Amd
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess