EN
  • EN
  • DE
  • IT

MAX696MJE/883B

Part No MAX696MJE/883B
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR COTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 35ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 16-CDIP
Supplier Device Package 16-CDIP
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 706210-MAX696MJE/883B
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX696MJE/883B CAD Model

Description

Product Overview: MAX696MJE/883B from Maxim Integrated

The MAX696MJE/883B is a high-quality, precision microprocessor (μP) supervisory circuit designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is specifically engineered to monitor power supplies in μP and digital systems, providing excellent reliability and performance for critical applications. It ensures that the system operates correctly by monitoring the power supply voltage and asserting a reset if the supply voltage drops below a predetermined threshold.

One of the standout features of the MAX696MJE/883B is its ability to provide a reset signal to the μP during power-up, power-down, and brown-out conditions. The reset output remains operational with VCC as low as 1V, and the reset threshold voltage can be precisely set by the user with external resistors. This flexibility allows the device to be tailored to specific system requirements, enhancing system stability and protection.

The MAX696MJE/883B also includes a watchdog timer that can be disabled if not required. This timer periodically requires a signal from the μP to prevent it from resetting the processor, ensuring the system continues to operate without stalling or running into an infinite loop. Additionally, the device provides a 1.25V threshold detector for power-fail warning, low-battery detection, or to monitor another power supply voltage.

Designed with versatility in mind, the MAX696MJE/883B is compatible with a wide range of supply voltages and is available in a hermetically sealed, 16-pin ceramic dual in-line package (CERDIP). This makes it suitable for military or aerospace applications that require stringent quality and reliability. The device operates over a wide temperature range and is designed to meet the rigorous standards of MIL-STD-883B, indicating its suitability for use in harsh environments and mission-critical applications.

In summary, the MAX696MJE/883B from Maxim Integrated is a robust, versatile, and reliable μP supervisory circuit that provides essential protection and monitoring for advanced digital systems. Its ability to customize threshold levels and its comprehensive feature set make it an ideal choice for designers looking to enhance system stability and safeguard against power anomalies.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess