Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 80V
Current - Continuous Drain (Id) @ 25°C 2.3A
Rds On (Max) @ Id, Vgs 215mOhm @ 2.5A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 15nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 480pF @ 25V
Power - Max 3.1W
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NTMD3
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 261263-NTMD3N08LR2
Ultra Librarian 3D Model Ultra Librarian NTMD3N08LR2 CAD Model

Description

The NTMD3N08LR2 from ON Semiconductor is a high-performance Power MOSFET designed for a wide range of applications requiring efficient power management and conversion. This component is part of ON Semiconductor's renowned N-channel MOSFET series, known for their energy efficiency, reliability, and robustness in demanding environments.

Key Features:

  • Low RDS(on): The device boasts a low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Current Capacity: With the ability to handle significant current levels, the NTMD3N08LR2 is suitable for high-power applications.
  • Power Dissipation: It has a power dissipation rating that ensures reliable operation even under high load conditions.
  • Advanced Technology: Utilizing the latest semiconductor technology, this MOSFET offers improved performance characteristics over traditional devices.
  • Compact Package: The NTMD3N08LR2 comes in a small footprint package, making it ideal for space-constrained applications while still delivering high thermal performance.

Applications:

This Power MOSFET is versatile and can be used in a variety of applications, including, but not limited to:

  • DC/DC Converters
  • Power Supply Units
  • Motor Drives
  • Automotive Systems
  • Switching Regulators
  • LED Lighting

Quality and Reliability:

ON Semiconductor is committed to the highest standards of quality and reliability, and the NTMD3N08LR2 is no exception. It is designed to meet stringent industry standards, ensuring a long operational life and consistent performance.

Environmental Compliance:

In line with ON Semiconductor's commitment to environmental stewardship, the NTMD3N08LR2 is RoHS compliant and free from environmentally harmful substances. This makes it a suitable choice for eco-friendly and sustainable designs.

You May Also Be Interested in

Diodes Incorporated
DIODE
Lowest to $0.1916
ECAD model for DMC2400UV
Diodes Incorporated
MOSFET BVDSS: 8V-24V U-DFN2020-6
Lowest to $0.3354
ECAD model for DMN2025UFDB-7
Panjit
20V COMPLEMENTARY ENHANCEMENT MO
Lowest to $0.1025
ECAD model for PJT7600_R1_00001
IXYS
MOSFET 2N-CH 100V 75A I4-PAC-5 / Mosfet Array 100V 75A Through Hole ISOPLUS i4-PAC™
Lowest to $19.5686
ECAD model for FMM75-01F
Diodes Incorporated
MOSFET BVDSS: 25V-30V TSOT26
Need more? Email Us
ECAD model for DMC3060LVT-7
Infineon Technologies
IAUC45N04S6N070HATMA1 / Mosfet Array 40V 45A (Tj) 41W (Tc) Surface Mount PG-TDSON-8-57
Lowest to $2.1221
ECAD model for IAUC45N04S6N070HATMA1
Infineon Technologies
MOSFET 2N-CH 25V 16A SA
Lowest to $3.5044
ECAD model for IRF6802SDTR1PBF
Diodes Incorporated
MOSFET BVDSS: 25V-30V POWERDI333
Lowest to $0.9364
ECAD model for DMN3012LEG-13
Diodes Incorporated
MOSFET BVDSS: 8V~24V TSOT26 T&R
Lowest to $0.2275
ECAD model for DMC1028UVT-7

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention