EN
  • EN
  • DE
  • IT

DMC2400UV

Part No DMC2400UV
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description DIODE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Diodes Incorporated
Series -
Package Bulk
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration N and P-Channel Complementary
FET Feature -
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 1.03A (Ta), 700mA (Ta)
Rds On (Max) @ Id, Vgs 480mOhm @ 200mA, 5V, 970mOhm @ 100mA, 5V
Vgs(th) (Max) @ Id 900mV @ 250µA, 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 0.5nC @ 4.5V, 0.8nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 37.1pF @ 10V, 46.1pF @ 10V
Power - Max 450mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-563
Base Product Number DMC2400
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1378258-DMC2400UV
Ultra Librarian 3D Model Ultra Librarian DMC2400UV CAD Model

Description

Product Overview: DMC2400UV from Diodes Incorporated

The DMC2400UV is a cutting-edge, ultra-compact, dual N-channel enhancement mode field-effect transistor (MOSFET) from Diodes Incorporated, designed for power management applications. This product is a testament to Diodes Incorporated's commitment to providing high-performance, space-saving solutions for today's increasingly compact electronic devices.

Key Features

  • Low On-Resistance: The DMC2400UV features a low on-resistance, which translates to reduced power loss and improved efficiency in operation. This makes it an ideal choice for power-sensitive applications.
  • High-Speed Switching: Engineered for high-speed switching, this MOSFET enables faster operation in circuits, contributing to the overall performance of the end product.
  • Dual N-Channel: The dual N-channel configuration allows for the integration of two independent transistors in a single package, saving space and simplifying design.
  • Ultra-Thin Package: The DMC2400UV comes in an ultra-thin package, making it perfect for portable and space-constrained applications such as smartphones, tablets, and other wearable technologies.

Applications

The versatility of the DMC2400UV extends to a wide range of applications. It is particularly suited for:

  • Load/Power Switching
  • Battery Management Systems
  • DC-DC Converters
  • Power Management in Portable Devices

Quality and Reliability

Diodes Incorporated ensures that the DMC2400UV meets the highest standards of quality and reliability. The product undergoes rigorous testing to guarantee performance under various conditions. Customers can trust in the DMC2400UV for their critical power management needs.

Technical Specifications

The DMC2400UV boasts impressive technical specifications, including a continuous drain current of 4.2 A, a gate-source voltage of ±20 V, and a maximum drain-source voltage of 20 V. Its thermal performance is enhanced by the power dissipation of 1.25 W, making it robust in various thermal environments.

For designers and engineers looking for a reliable, high-performance MOSFET, the DMC2400UV from Diodes Incorporated offers an excellent balance of efficiency, size, and power, making it a top choice in the industry.

You May Also Be Interested in

Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Diodes Incorporated
Lowest to $0.6913
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
585+ $0.0860 $50.3100
1,245+ $0.0805 $100.2225
1,930+ $0.0778 $150.1540
2,765+ $0.0724 $200.1860
3,590+ $0.0697 $250.2230
4,485+ $0.0669 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 171,000 pieces
MOQ: 585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess