EN
  • EN
  • DE
  • IT

DMN2025UFDB-7

Part No DMN2025UFDB-7
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description MOSFET BVDSS: 8V-24V U-DFN2020-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
FET Feature -
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 6A (Ta)
Rds On (Max) @ Id, Vgs 25mOhm @ 4A, 4.5V
Vgs(th) (Max) @ Id 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 12.3nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 486pF @ 10V
Power - Max 700mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-UDFN Exposed Pad
Supplier Device Package U-DFN2020-6 (Type B)
Base Product Number DMN2025
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1376902-DMN2025UFDB-7
Ultra Librarian 3D Model Ultra Librarian DMN2025UFDB-7 CAD Model

Description

The DMN2025UFDB-7 is a high-performance, N-channel MOSFET produced by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This particular MOSFET is designed for power switching and management applications, offering efficient power conversion with minimal losses. It is a suitable component for a wide range of electronic devices and circuits where low on-resistance and high switching speeds are of paramount importance.

Key Features

  • Low On-Resistance: The DMN2025UFDB-7 boasts an exceptionally low on-resistance (R<sub>DS(on)), which ensures reduced power loss and improved efficiency in operation.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D), enabling it to handle high power applications without performance degradation.
  • Advanced Packaging: Housed in a compact DFN2020 package, the DMN2025UFDB-7 offers excellent thermal performance and a small footprint, making it ideal for space-constrained applications.
  • High-Speed Switching: This MOSFET is designed for fast switching applications, reducing transition losses and improving overall performance.
  • Low Threshold Voltage: A low gate threshold voltage (V<sub>GS(th)) allows for easy drive capability and efficient operation at lower voltages.

Applications

The DMN2025UFDB-7 is versatile and can be used in a variety of applications, including:

  • Power management systems
  • DC/DC converters
  • Load switches
  • Battery management circuits
  • Motor control circuits
  • Computing and networking systems

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The DMN2025UFDB-7 is built to meet stringent quality standards, ensuring reliable performance in even the most demanding situations. With its robust construction and proven design, this MOSFET is a dependable choice for engineers and designers looking to optimize their power management solutions.

Environmental Compliance

The DMN2025UFDB-7 is compliant with RoHS and Green standards, reflecting Diodes Incorporated's dedication to environmental responsibility. Customers can trust that they are choosing a product that not only meets high performance criteria but also contributes to a more sustainable future.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Diodes Incorporated
Lowest to $0.6913
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3086 $50.9190
395+ $0.2532 $100.0140
615+ $0.2453 $150.8595
845+ $0.2374 $200.6030
1,090+ $0.2295 $250.1550
1,460+ $0.2057 $300.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,820 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess