EN
  • EN
  • DE
  • IT

DMC1028UVT-7

Part No DMC1028UVT-7
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description MOSFET BVDSS: 8V~24V TSOT26 T&R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration N and P-Channel Complementary
FET Feature -
Drain to Source Voltage (Vdss) 12V, 20V
Current - Continuous Drain (Id) @ 25°C 6.1A (Ta), 3.5A (Ta)
Rds On (Max) @ Id, Vgs 25mOhm @ 5.2A, 4.5V, 80mOhm @ 3.8A, 4.5V
Vgs(th) (Max) @ Id 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 18.5nC @ 8V, 11.5nC @ 8V
Input Capacitance (Ciss) (Max) @ Vds 787pF @ 6V, 576pF @ 10V
Power - Max 800mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-26
Base Product Number DMC1028
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1376896-DMC1028UVT-7
Ultra Librarian 3D Model Ultra Librarian DMC1028UVT-7 CAD Model

Description

DMC1028UVT-7 - Diodes Incorporated

The DMC1028UVT-7 is a high-performance, dual N-channel enhancement mode field effect transistor (FET) from Diodes Incorporated, renowned for its efficiency and reliability in a wide range of electronic applications. This compact semiconductor device is designed to meet the rigorous demands of modern circuitry, offering a perfect solution for power management tasks.

Key Features:

  • Low On-Resistance: The FET provides exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in operation, making it ideal for power-sensitive circuits.
  • High-Speed Switching: Engineered for speed, the DMC1028UVT-7 ensures fast switching times, which is crucial for high-frequency applications and power converters.
  • Low Gate Threshold Voltage: A low gate threshold voltage allows for the device to be easily driven by logic-level voltages, simplifying the design of control circuits.
  • Small Form Factor: Housed in an ultra-small leadless package (UDFN2020-6), the device is a perfect fit for space-constrained applications, without compromising on performance.

Applications:

The versatility of the DMC1028UVT-7 makes it suitable for a variety of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Battery Powered Devices
  • Load Switches
  • Portable Electronics
  • Computing and Networking Systems

Quality and Reliability:

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DMC1028UVT-7 is no exception, with rigorous testing and quality control measures in place to ensure it performs to the expectations of the most demanding applications.

Environmental Compliance:

Adhering to environmental regulations, the DMC1028UVT-7 is RoHS compliant, reflecting Diodes Incorporated's dedication to environmentally responsible manufacturing.

Whether it's for power regulation, switching applications, or any other task requiring a robust and efficient FET, the DMC1028UVT-7 is an excellent choice for designers and engineers looking to enhance their electronic designs.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2001 $50.0250
535+ $0.1874 $100.2590
830+ $0.1811 $150.3130
1,190+ $0.1684 $200.3960
1,545+ $0.1621 $250.4445
1,930+ $0.1558 $300.6940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess