Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Arrays
Manufacturer Infineon Technologies
Win Source Part Number 261749-F7309
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F7309 CAD Model

Description

F7309 Transistor

The F7309 is a robust transistor ideal for switching and amplification tasks in various electronic circuits.

  • Applications/Projects:
    • Signal amplification
    • Switching regulators
    • Motor drives
    • Embedded systems
  • Features and Benefits:
    • High current gain
    • Fast switching speed
    • Thermal stability
    • Low saturation voltage
  • Additional Details: Featuring a rugged design, the F7309 is suitable for high-frequency applications and operates efficiently in various environmental conditions.

You May Also Be Interested in

Panasonic
Lowest to $1.0217
ECAD model for MTM765200LBF
Micro Commercial Co
DUAL N-CHANNEL MOSFET,SOT23-6L / Mosfet Array 20V 7A 1.5W Surface Mount SOT-23-6L
Need more? Email Us
ECAD model for SIL2300A-TP
ON Semiconductor
MOSFET 2N-CH 60V 5.3A DFN8
Lowest to $18.2799
ECAD model for NVMFD5485NLT3G
ON Semiconductor
MV5_100V_N_P_IN DUALS AND SINGLE / Mosfet Array 100V 9A (Ta), 60A (Tc), 5A (Ta), 36A (Tc) 2.7W (Ta), 102W (Tc) Surface Mount 8-WDFN (5x6)
Need more? Email Us
ECAD model for NTMFC013NP10M5L
Nexperia USA Inc.
MOSFET 2 N-CH 60V 170MA SOT363 / Mosfet Array 60V 170mA (Ta) 1.33W Surface Mount 6-TSSOP
Need more? Email Us
ECAD model for NX138AKSF
Micro Commercial Co
MOSFET N/P-CH 30V 8-SOP
Lowest to $0.1963
ECAD model for MCQ4503B-TP
Diodes Incorporated
MOSFET BVDSS: 8V-24V SOT563
Lowest to $2.3817
ECAD model for DMP2900UV-7
ON Semiconductor
Need more? Email Us
ECAD model for MMDF3N03HD
Nexperia USA Inc.
MOSFET 2 N-CH 60V 330MA SOT363
Need more? Email Us
ECAD model for NX138BKSF

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention