EN
  • EN
  • DE

NSVJ3910SB3T1G

Part No NSVJ3910SB3T1G
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description IC JFET N-CH 25V 50MA 3CPH / JFET N-Channel 25 V 50 mA 400 mW Surface Mount 3-CPH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - JFETs
Manufacturer onsemi
Packaging Reel - TR
FET Type N-Channel
Voltage - Breakdown (V(BR)GSS) 25 V
Drain to Source Voltage (Vdss) 25 V
Current - Drain (Idss) @ Vds (Vgs=0) 20 mA @ 5 V
Current Drain (Id) - Max 50 mA
Voltage - Cutoff (VGS off) @ Id 600 mV @ 100 µA
Input Capacitance (Ciss) (Max) @ Vds 6pF @ 5V
Power - Max 400 mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package 3-CPH
Base Product Number NSVJ3910
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number NSVJ3910SB3T1GOSTR,NSVJ3910SB3T1G-ND,NSVJ3910SB3T1GOSDKR,NSVJ3910SB3T1GOSCT
Standard Package 3,000
Win Source Part Number 1325401-NSVJ3910SB3T1G
Ultra Librarian 3D Model Ultra Librarian NSVJ3910SB3T1G CAD Model

Description

The NSVJ3910SB3T1G is a cutting-edge P-Channel Trench MOSFET designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance transistor is engineered to provide efficient power management and switching with minimal losses, making it an ideal component for a wide range of electronic applications.

Key Features

  • Low RDS(on): The device boasts a low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Power Dissipation: With its ability to dissipate high amounts of power, the NSVJ3910SB3T1G is suitable for demanding applications that require robust performance under stress.
  • Advanced Trench Technology: Utilizing ON Semiconductor's trench technology, this MOSFET offers superior switching performance, which is essential for modern high-speed circuit designs.
  • P-Channel Device: As a P-Channel MOSFET, it is commonly used for load switching and power management in systems where a negative gate drive relative to the source is more convenient.
  • Small Footprint: The device comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications without compromising on power handling capabilities.
  • Automotive Qualified: This MOSFET is AEC-Q101 qualified, indicating its reliability and robustness for use in automotive applications, where performance under harsh conditions is crucial.

Applications

The NSVJ3910SB3T1G is versatile and can be integrated into various applications, including:

  • Power management modules
  • Load switch circuits
  • DC/DC converters
  • Battery management systems
  • Automotive electronics
  • Portable devices

With its combination of low on-resistance, high power dissipation, and advanced trench technology, the NSVJ3910SB3T1G from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
ON Semiconductor
Lowest to $0.2132
ON Semiconductor
Lowest to $0.7335
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4024 $50.3000
305+ $0.3302 $100.7110
470+ $0.3199 $150.3530
650+ $0.3095 $201.1750
840+ $0.2992 $251.3280
1,120+ $0.2683 $300.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,644 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess