EN
  • EN
  • DE

NSV45090JDT4G

Part No NSV45090JDT4G
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description IC REG CCR 45V 90MA DPAK / Current Regulator Regulator High/Low-Side 160mA DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Function Current Regulator
Sensing Method High/Low-Side
Accuracy ±15%
Voltage - Input 45V
Current - Output 160mA
Temperature Range - Operating -55°C ~ 175°C
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Base Product Number NSV45090
Other Names NSV45090JDT4GOSCT,NSV45090JDT4G,NSV45090JDT4GOSDKR,NSV45090JDT4GOSTR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253595-NSV45090JDT4G
Ultra Librarian 3D Model Ultra Librarian NSV45090JDT4G CAD Model

Description

ON Semiconductor NSV45090JDT4G - High-Performance Diode

The NSV45090JDT4G is a cutting-edge product from ON Semiconductor, a leading manufacturer in the semiconductor industry. This product is a surface-mounted Schottky Barrier Diode, designed to offer efficient power management in a compact form factor. It is well-suited for a range of applications, including but not limited to, power supply, DC-DC converters, and high-frequency inverters.

Key Features

  • Low Forward Voltage Drop: The NSV45090JDT4G boasts a low forward voltage drop, which enhances its efficiency in conducting current and reduces thermal losses.
  • High Surge Capability: This diode is capable of withstanding high surge currents, making it robust and reliable for applications that may experience unexpected current spikes.
  • Fast Switching Speed: With its fast switching speed, the diode is ideal for high-frequency applications, ensuring minimal signal delay and efficient operation.
  • Power Dissipation: It is designed to handle significant power dissipation, which is essential for maintaining stability and performance under varying electrical loads.
  • Low Leakage Current: The device has a low leakage current which is critical for maintaining energy efficiency, especially in battery-powered devices.

Specifications

  • Package: The NSV45090JDT4G comes in a compact SMC package, which is ideal for space-constrained applications.
  • Environmental Compliance: It is fully RoHS compliant, ensuring that it meets the latest environmental standards and regulations.
  • Operating Temperature Range: This diode operates within a wide temperature range, making it suitable for various industrial and automotive environments.

The NSV45090JDT4G from ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable, and energy-efficient components. With its robust design and superior electrical characteristics, this Schottky Barrier Diode stands out as an excellent choice for designers and engineers looking to optimize their power management solutions.

Applications

This versatile diode can be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive applications
  • High-frequency inverters
  • Portable and battery-powered devices

You May Also Be Interested in

Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7395 $51.7650
165+ $0.6068 $100.1220
260+ $0.5878 $152.8280
355+ $0.5688 $201.9240
455+ $0.5499 $250.2045
610+ $0.4930 $300.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 70 pcs
Order Increment : 2 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess