EN
  • EN
  • DE

LPC1114FHN33/303,5

Part No LPC1114FHN33/303,5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 33HVQFN / MCU 32-bit ARM Cortex M0 RISC 32KB Flash 3.3V 32-Pin HVQFN EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC1100L
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 28
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-VQFN Exposed Pad
Manufacturer Package 32-HVQFN (7x7)
Win Source Part Number 779941-LPC1114FHN33/303,5
Popularity Medium
Supply and Demand Status Limited
Family Name LPC1114
ECCN EAR99
Country of Origin China, Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LPC1114FHN33/303,5 CAD Model

Description

The NXP LPC1114FHN33/303,5 is a highly capable, low-power microcontroller that is well-suited for a variety of applications ranging from consumer electronics to industrial control systems. This microcontroller is part of the LPC1100 series, which is known for its exceptional power efficiency, performance, and ease of use.

At the heart of the LPC1114FHN33/303,5 lies a powerful ARM Cortex-M0 processor that operates at frequencies of up to 50 MHz. This processor architecture is renowned for its excellent computational efficiency and low power consumption. The microcontroller features 32 KB of on-chip flash memory and 4 KB of SRAM, providing ample space for application code and data storage.

The device is housed in a 33-pin HVQFN package, which not only saves on board space but also allows for efficient heat dissipation. Its compact form factor makes it an ideal choice for space-constrained applications.

Connectivity and interface options are plentiful with the LPC1114FHN33/303,5. It includes several serial communication peripherals such as I2C, SPI, and UART, enabling it to connect with other microcontrollers, sensors, and external memory. Additionally, it features up to 28 General Purpose I/O (GPIO) pins, which provide the flexibility to interface with a wide range of external devices.

The microcontroller also supports a variety of timer functions, including a 32-bit timer, four 16-bit timers, and a 24-bit system tick timer, which can be used for time-sensitive tasks and event management. With its built-in 12-bit Analog-to-Digital Converter (ADC), the LPC1114FHN33/303,5 can easily handle analog input signals, making it suitable for sensor-based applications.

For developers, NXP provides extensive support in the form of software libraries, development tools, and a vibrant community. This ensures a seamless development experience, from prototyping to production. Whether you're developing a simple embedded system or a complex IoT device, the LPC1114FHN33/303,5 microcontroller offers a reliable and cost-effective solution that does not compromise on performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6495 $51.1445
27+ $3.8150 $103.0050
41+ $3.6958 $151.5278
56+ $3.5766 $200.2896
73+ $3.4573 $252.3829
97+ $3.0997 $300.6709
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess