EN
  • EN
  • DE

NSR02100HT1G

Part No NSR02100HT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 200MA SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Schottky 100 V 200mA (DC) Surface Mount SOD-323
Manufacturer ON Semiconductor
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name NSR02100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number NSR02100HT1GOSCT, NSR02100HT1GOSDKR, NSR02100HT1GOSTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887661-NSR02100HT1G
Ultra Librarian 3D Model Ultra Librarian NSR02100HT1G CAD Model

Description

The NSR02100HT1G is a state-of-the-art Schottky Barrier Diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance diode is engineered to offer low forward voltage drop and fast switching characteristics, making it an ideal choice for a wide range of applications such as voltage clamping, protection circuits, and high-frequency inverters.

Key Features

  • Low Forward Voltage Drop: The NSR02100HT1G is designed to have a very low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Current Capability: With a continuous forward current rating of 200 mA, this diode can handle significant current levels, suitable for demanding applications.
  • Fast Switching Speed: Its fast switching capability ensures minimal delay in circuit response time, which is critical for high-speed applications.
  • Small Package Size: The device comes in a compact SOD-323 package, which is ideal for space-constrained applications.
  • High Reliability: Built to meet ON Semiconductor's rigorous quality standards, the NSR02100HT1G offers excellent reliability for long-term performance.
  • Pb-Free and RoHS Compliant: The product is lead-free and RoHS compliant, making it an environmentally friendly choice for electronic designs.

Applications

The NSR02100HT1G is versatile and can be used in various electronic circuits and applications, including:

  • Switching power supplies
  • DC-DC converters
  • Reverse battery protection
  • Load switch
  • Step-down converters

Technical Specifications

Parameter Value
Package SOD-323
Continuous Forward Current (IF) 200 mA
Peak Repetitive Reverse Voltage (VRRM) 100 V
Forward Voltage Drop (VF) @ IF 0.385 V @ 100 mA
Operating Temperature Range -55°C to +125°C

In conclusion, the NSR02100HT1G from ON Semiconductor is a robust and efficient solution for designers looking to enhance their systems with a reliable and high-performing Schottky Barrier Diode. Its combination of low forward voltage, high current capability, and fast switching speed makes it a go-to component for a variety of electronic applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8316 $54.0540
130+ $0.7790 $101.2700
200+ $0.7527 $150.5400
290+ $0.7000 $203.0000
375+ $0.6737 $252.6375
465+ $0.6474 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess