EN
  • EN
  • DE

ATF1508ASV-15AC100

Part No ATF1508ASV-15AC100
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 128MC 15NS 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tray
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 15 ns
Voltage Supply - Internal 3V ~ 3.6V
Number of Macrocells 128
Number of I/O 80
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATF1508ASV
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566482-ATF1508ASV-15AC100
Ultra Librarian 3D Model Ultra Librarian ATF1508ASV-15AC100 CAD Model

Description

Microchip Technology ATF1508ASV-15AC100 CPLD

The ATF1508ASV-15AC100 is a high-performance, programmable logic device (PLD) from Microchip Technology's renowned ATF15xx family of Complex Programmable Logic Devices (CPLDs). This device combines the flexibility of programmable logic with the power of high-speed electrically erasable memory, making it an ideal choice for a wide range of applications in the industrial, automotive, consumer, and telecommunications sectors.

Designed with an advanced 0.35-micron, 5-volt, CMOS EEPROM process, the ATF1508ASV-15AC100 offers a robust set of features. It has 128 macrocells that provide 3,000 usable gates, which are organized in versatile SuperMacrocells for enhanced system integration. This allows designers to implement complex logic functions and interconnectivity with ease.

The device operates at a speed grade of -15, which translates to a maximum propagation delay of 15 ns, ensuring fast performance for critical applications. With a wide operating voltage range of 4.5V to 5.5V, it provides the necessary flexibility for various power supply requirements.

One of the key benefits of the ATF1508ASV-15AC100 is its in-system programmability (ISP) through the industry-standard Joint Test Action Group (JTAG) interface. This feature simplifies the design process by enabling designers to program and reprogram the device in the actual system environment, facilitating prototyping, testing, and updates without the need for additional hardware.

The ATF1508ASV-15AC100 also boasts an impressive I/O count of 100 pins, which are user-configurable and provide ample connectivity for interfacing with other components in a system. The device is packaged in a compact 100-pin TQFP (Thin Quad Flat Pack), which is suitable for space-constrained applications.

Microchip Technology ensures high reliability and performance by subjecting the ATF1508ASV-15AC100 to stringent quality control measures. The device also supports a wide temperature range, making it suitable for use in environments with extreme temperature variations.

In summary, the ATF1508ASV-15AC100 CPLD from Microchip Technology is a powerful, versatile, and reliable solution for designers looking to create sophisticated systems with a single, compact, and energy-efficient device.

You May Also Be Interested in

Amd
IC CPLD 512MC 7.1NS 208QFP
Lowest to $879.6993
Broadcom Limited
9MB QDR IIPC
Lowest to $65.2829
Altera
UV PLD CQCC28 /
Need more? Email Us
Amd
IC CPLD 512MC 9NS 208QFP
Need more? Email Us
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $11.8868
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 144TQFP
Lowest to $16.0875

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6888 $63.4440
12+ $10.4113 $124.9356
18+ $10.0859 $181.5462
24+ $9.7606 $234.2544
31+ $9.4353 $292.4943
41+ $8.4592 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess