EN
  • EN
  • DE

NRVBS3200NT3G

Part No NRVBS3200NT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 840 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1 mA @ 200 V
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number NRVBS3200
Other Names 488-NRVBS3200NT3GTR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282214-NRVBS3200NT3G
Ultra Librarian 3D Model Ultra Librarian NRVBS3200NT3G CAD Model

Description

ON Semiconductor NRVBS3200NT3G Power MOSFET

The NRVBS3200NT3G is a high-performance Power MOSFET brought to you by ON Semiconductor, a trusted name in the field of power management and discrete semiconductors. This particular MOSFET is designed to meet the demanding requirements of modern electronic circuits, providing efficient power management with low on-resistance and high switching speed.

Key Features

  • Low RDS(on): The device boasts an exceptionally low drain-to-source on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Current Capacity: With a continuous drain current of up to 32A, the NRVBS3200NT3G is capable of handling high current loads, making it suitable for a wide range of power applications.
  • High Voltage Threshold: The MOSFET is rated for a maximum drain-to-source voltage of 30V, allowing it to operate effectively in higher voltage circuits.
  • Robust Thermal Performance: The device comes in a D2PAK package that is optimized for excellent thermal performance, ensuring reliability even under high power operation.
  • Fast Switching Speed: The fast switching characteristics minimize energy loss during power conversion, which is critical for applications such as switching regulators, motor drives, and power inverters.

Applications

The NRVBS3200NT3G is suitable for a variety of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Control Systems
  • Automotive Components
  • High-Efficiency Power Management Designs

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The NRVBS3200NT3G is no exception, with rigorous testing and quality control measures in place to ensure that each MOSFET performs to specifications. Furthermore, ON Semiconductor's global support network ensures that customers receive the assistance they need, from design to implementation.

Whether you are designing power supplies, motor controllers, or any other power-sensitive application, the NRVBS3200NT3G offers a reliable and efficient solution that you can trust to deliver optimal performance.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2657 $50.4830
405+ $0.2486 $100.6830
625+ $0.2400 $150.0000
900+ $0.2229 $200.6100
1,170+ $0.2143 $250.7310
1,460+ $0.2058 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess