EN
  • EN
  • DE

NRVBA120ENT3G

Part No NRVBA120ENT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 1A SMA2 / Diode Schottky 20 V 1A Surface Mount SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 530 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 20 V
Mounting Surface Mount
Case / Package DO-214AC, SMA
Supplier Device Package SMA
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number NRVBA120
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 488-NRVBA120ENT3GCT,488-NRVBA120ENT3GDKR,488-NRVBA120ENT3GTR
Standard Package 5,000
Win Source Part Number 1325001-NRVBA120ENT3G
Ultra Librarian 3D Model Ultra Librarian NRVBA120ENT3G CAD Model

Description

ON Semiconductor NRVBA120ENT3G - Robust and Efficient Power Diode

The NRVBA120ENT3G is a state-of-the-art power Schottky diode designed and manufactured by the renowned ON Semiconductor. This device is tailored for applications that demand high efficiency and reliability, making it an ideal choice for a wide range of power management tasks.

Constructed with ON Semiconductor's patented Schottky technology, the NRVBA120ENT3G boasts a low forward voltage drop and a high surge capability, which are essential for reducing power loss and improving system efficiency. Its average rectified current is rated at 1 A, while its peak repetitive reverse voltage stands at 20 V, providing a good balance between forward conduction and reverse blocking capabilities.

The NRVBA120ENT3G comes in a compact SMB package, which is not only space-saving but also offers excellent power dissipation characteristics. This makes it suitable for high-density circuit designs where space is at a premium. The device is also characterized by its low leakage current, further enhancing its efficiency, especially in low-power applications.

Designed to withstand harsh operating conditions, the NRVBA120ENT3G is equipped with a guard ring for enhanced ruggedness and long-term reliability. This feature provides protection against potential stress and voltage spikes, ensuring stable performance over the product's lifespan.

ON Semiconductor has also ensured that the NRVBA120ENT3G meets environmental standards by making it a Pb-free and RoHS-compliant product. It is also Halogen-free, which means it is designed with eco-friendly materials, reducing the environmental impact of electronic waste.

In summary, the NRVBA120ENT3G is a robust and efficient solution for power rectification needs. It is a perfect choice for designers looking for a diode with a small footprint, high efficiency, and reliability in applications such as power supplies, DC-DC converters, and reverse voltage protection circuits.

You May Also Be Interested in

Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess