EN
  • EN
  • DE

DM50-BU

Part No DM50-BU
Manufacturer Eaton Bussmann
Catalog DIN Rail Channel
Description CONN TERM BLK FEED THRU 8-20 AWG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Feed Through
Number of Positions 2
Number of Levels 1
Terminal - Width 8.0mm
Termination Style Screw
Current - IEC 41 A
Voltage - IEC 500V
Current - UL 50 A
Voltage - UL 300V
Wire Gauge or Range - AWG 8-20 AWG
Wire Gauge or Range - mm2 0.5-6mm²
Color Blue
Ultra Librarian 3D Model Ultra Librarian DM50-BU CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
DIN RAIL 34MMX10MM SLOT 36\
Need more? Email Us
Eaton Bussmann
MOUNTING CHANNEL NRA RAIL
Need more? Email Us
Omron
TERMBLK SCREW 35MM 1:1 1TIER
Need more? Email Us
Eaton Bussmann
DIN RAIL 35MM SLOTTED ALUM 1M
Need more? Email Us
Omron
DIN RAIL 35X16MM SLOTTED ALUM 1M
Need more? Email Us
Eaton Bussmann
DIN RAIL 35MM SLOTTED ALUM 2M
Need more? Email Us
Eaton Bussmann
DIN RAIL 35MMX7.5MM SLOTTED 1M
Need more? Email Us
Eaton Bussmann
DIN RAIL 35MMX15MM SLOTTED 1M
Need more? Email Us
Eaton Bussmann
MTNG RAIL B025-7004-02
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess