EN
  • EN
  • DE

W9751GG8JB-3

Part No W9751GG8JB-3
Manufacturer Winbond Electronics
Catalog DDR
Description DDR2-667 128Mx8 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941924-W9751GG8JB-3
Series *
Ultra Librarian 3D Model Ultra Librarian W9751GG8JB-3 CAD Model

Description

The Winbond W9751GG8JB-3 is a high-performance DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip. Manufactured by Winbond Electronics, this component is designed for applications demanding fast and reliable memory access, such as those found in graphics cards, networking equipment, and consumer electronics.

Applications

  • Graphics Cards: Utilized as video memory to store textures, framebuffers, and other graphical data, enabling high-resolution and smooth gameplay or video playback.
  • Networking Equipment: Integrated into routers, switches, and other networking devices to buffer data and improve network performance.
  • Set-Top Boxes: Used in set-top boxes to store and process video content.
  • Digital TVs: Employed as memory for displaying high-resolution images and video.
  • Automotive Infotainment Systems: Integrated into automotive systems for navigation, entertainment, and driver assistance applications.

Features

  • Capacity: Organized as 64M x 16 bits, resulting in a total capacity of 1Gb (Gigabit).
  • Data Rate: DDR2 interface enables high-speed data transfer rates.
  • Clock Frequency: Operates at a specific clock frequency determined by the speed grade (e.g., 533MHz, 667MHz, or 800MHz).
  • Voltage: Standard DDR2 operating voltage of 1.8V.
  • Interface: Uses a standard DDR2 interface for compatibility with a wide range of memory controllers and chipsets.
  • Package: Available in a FBGA (Fine-Pitch Ball Grid Array) package for surface mounting on PCBs.

Benefits

  • High Bandwidth: DDR2 technology offers significantly improved bandwidth compared to DDR, enabling faster data transfer and improved performance in memory-intensive applications.
  • Enhanced Performance: Delivers smoother graphics rendering, faster data processing, and improved overall system responsiveness.
  • Reduced Power Consumption: Operates at a lower voltage compared to DDR, resulting in reduced power consumption and heat generation.
  • Reliable Operation: Designed for stable and reliable performance even under demanding conditions.
  • Cost-Effective: Provides a balance between performance and cost, making it a suitable option for various applications.

Additional Details

The W9751GG8JB-3 is compliant with JEDEC standards, ensuring compatibility with other DDR2 components. Refer to the device datasheet for specific speed grade and timing parameters to ensure compatibility with the intended application. This chip is often found on memory modules (DIMMs) alongside other memory chips to achieve the desired total memory capacity.

You May Also Be Interested in

SK hynix
DDR5-6400 4Gx8 (32Gb)
Need more? Email Us
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $17.7574
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Micron Technology Inc.
DRAM DDR5 96GByte EC8 RDIMM
Need more? Email Us
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR5-5600 4Gx64 UDIMM 2Rx8 (32GB)
Need more? Email Us
ASUS
ASUS PRIME GeForce RTX™ 5060 Ti 16GB GDDR7 OC Edition
Need more? Email Us
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess