EN
  • EN
  • DE

MAX4435ESA+T

Part No MAX4435ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703845-MAX4435ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4435ESA+T CAD Model

Description

Maxim Integrated MAX4435ESA+T Operational Amplifiers

The MAX4435ESA+T from Maxim Integrated is a high-performance, low-distortion operational amplifier that is part of a family of op-amps designed for precision analog applications. This device is well-suited for a wide range of uses, including audio and video equipment, test and measurement instruments, and professional audio systems. It is also commonly used in active filters, integrators, and industrial control systems.

The MAX4435ESA+T is characterized by its low noise and low distortion attributes, which make it an ideal choice for applications where signal integrity is paramount. With a typical THD+N (Total Harmonic Distortion + Noise) of 0.0005%, this op-amp ensures that the output signal is as close to the original as possible, making it perfect for high-fidelity audio applications.

This operational amplifier operates from a single 5V supply or dual ±5V supplies, providing flexibility in various circuit configurations. It boasts a high slew rate of 10V/µs and a gain-bandwidth product of 200MHz, which enables it to handle high-speed signals without significant loss of fidelity. Additionally, the MAX4435ESA+T has a low input offset voltage and low input bias current, which contribute to its high accuracy and stability over time and temperature.

The MAX4435ESA+T comes in a compact 8-pin SOIC package, making it easy to integrate into space-constrained designs. It also features rail-to-rail outputs, which allow for a wider dynamic range, especially beneficial in low-voltage applications.

Maxim Integrated's commitment to quality and reliability is evident in the MAX4435ESA+T, which is built to meet the stringent requirements of modern electronic devices. Whether you're designing professional audio equipment or precision instrumentation, this operational amplifier provides the performance and dependability needed to deliver superior results.

Overall, the MAX4435ESA+T is a versatile and high-quality component that offers designers an excellent balance of performance, power efficiency, and space savings for their most demanding analog circuits.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8184 $61.0944
37+ $3.1335 $115.9395
58+ $3.0353 $176.0474
79+ $2.9372 $232.0388
102+ $2.8401 $289.6902
137+ $2.5456 $348.7472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,130 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess