Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-SOIC
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 93C66
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 95
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858643-NM93C66EM8
Ultra Librarian 3D Model Ultra Librarian NM93C66EM8 CAD Model

Description

ON Semiconductor NM93C66EM8: A Robust EEPROM Solution

The NM93C66EM8 from ON Semiconductor is a high-performance 4K-bit Electrically Erasable Programmable Read-Only Memory (EEPROM) device, designed for a wide range of applications that require reliable data storage. With its small form factor and low-power consumption, this EEPROM is an ideal choice for portable and power-sensitive devices.

Key Features

  • Memory Capacity: The NM93C66EM8 offers a storage capacity of 4 Kbits, organized as 256 x 16-bit or 512 x 8-bit, selectable via a programmable instruction set. This flexibility allows for efficient data management tailored to specific application needs.
  • Operating Voltage Range: This device operates over a wide voltage range of 2.7V to 5.5V, accommodating various system power requirements and ensuring compatibility with both 3V and 5V systems.
  • Extended Temperature Range: It is designed to perform reliably in extreme conditions, with an operational temperature range from -40°C to +85°C, making it suitable for industrial applications.
  • High Reliability: The EEPROM is rated for a minimum of 1,000,000 program/erase cycles and a data retention period of 100 years, ensuring long-term data integrity.
  • Fast Write Cycle Times: It boasts fast write cycle times of 5 ms, allowing for quick data updates and minimal system downtime.

Package and Interface

The NM93C66EM8 comes in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, which is surface-mountable and saves valuable board space. Its SPI (Serial Peripheral Interface) ensures simple and efficient communication with microcontrollers and other digital systems.

Applications

Its robustness and flexibility make it well-suited for a variety of applications, including:

  • Portable electronic devices
  • Automotive systems
  • Medical equipment
  • Industrial control systems
  • Consumer electronics

Overall, the NM93C66EM8 EEPROM from ON Semiconductor represents a reliable and versatile data storage solution that meets the demands of modern electronic systems, providing a combination of performance, durability, and ease of integration.

You May Also Be Interested in

Microchip Technology
I²C™ Serial EEPROM, 1.7 to 5.5V, 400 kHz, -40 to 85°C, SOIC-8, RoHS
Lowest to $0.7321
ECAD model for 24AA04T-I/SNB24
Microchip Technology
IC EEPROM 4KBIT I2C 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $1.8278
ECAD model for 24AA04H-I/ST
Microchip Technology
Need more? Email Us
ECAD model for 24C02ATI/SN
Microchip Technology
Need more? Email Us
ECAD model for 24LC04BTSL
Microchip Technology
IC EEPROM 64KBIT 300NS 28SOIC
Need more? Email Us
ECAD model for 28LV64A-30I/SO
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7115
ECAD model for 24AA025E64T-I/SN
Microchip Technology
IC EEPROM 16KBIT SGL WIRE 8SOIC / EEPROM Memory IC 16Kb (2K x 8) Single Wire 100 kHz 8-SOIC
Need more? Email Us
ECAD model for 11LC161T-E/SN
Microchip Technology
IC EEPROM 64KBIT SPI 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) SPI 10 MHz 8-TSSOP
Lowest to $10.9684
ECAD model for 25AA640A-E/ST
Microchip Technology
IC EEPROM 8KBIT I2C 400KHZ 8DIP / EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400 kHz 900 ns 8-PDIP
Need more? Email Us
ECAD model for 24LC08B-E/P

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention