EN
  • EN
  • DE

STA1085POA3

Part No STA1085POA3
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description IC MPU 600MHZ 361LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr STMicroelectronics
Package Bulk
Product Status Active
Core Processor ARM® Cortex®-R4
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP ARM® Cortex®-M3
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD
USB USB 2.0 (2)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features JTAG
Mounting Type Surface Mount
Package / Case 361-LFBGA
Supplier Device Package 361-LFBGA (16x16)
Additional Interfaces CANbus, GPIO, I²C, I²S, MMC/SD, SSP, SPI, UART
Standard Package 504 pcs
REACH Status REACH Unaffected
Win Source Part Number 1117204-STA1085POA3
Ultra Librarian 3D Model Ultra Librarian STA1085POA3 CAD Model

Description

The STA1085POA3 is a state-of-the-art automotive-grade processor designed and manufactured by STMicroelectronics, a global semiconductor leader. This product is part of the Telemaco3P family, which is specifically engineered to address the advanced needs of in-car infotainment systems, telematics, and connectivity solutions.

Key Features

  • Advanced Processing Capabilities: At the core of the STA1085POA3 lies a powerful ARM Cortex-A7 processor that delivers high-performance computing power, essential for handling complex applications and multitasking in automotive environments.
  • Integrated Security: The device comes with a dedicated security module that ensures the protection of sensitive data and secure communication, which is crucial for connected vehicles.
  • Rich Connectivity: With built-in support for Ethernet, USB, and multiple serial interfaces, this processor enables seamless integration with various automotive communication standards and peripheral devices.
  • High-Resolution Graphics: It is equipped with a powerful GPU that supports high-resolution displays and sophisticated graphical user interfaces, enhancing the user experience for in-car infotainment systems.
  • Flexibility: The STA1085POA3 is designed to be highly flexible, supporting numerous operating systems and software stacks, which allows for easier development and quicker time-to-market for automotive manufacturers.

Applications

The STA1085POA3 is suitable for a wide range of automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Navigation and Infotainment Systems
  • Telematics Control Units (TCUs)
  • Vehicle-to-Everything (V2X) Communication Systems
  • Integrated Cockpit Controllers

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STA1085POA3 is designed to meet the rigorous standards of the automotive industry, ensuring reliability and performance even under harsh operating conditions. It is AEC-Q100 qualified, which is a testament to its robustness and suitability for automotive applications.

With its advanced features and proven reliability, the STA1085POA3 from STMicroelectronics represents a premier choice for developers looking to innovate and enhance the automotive experience.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.6067 $74.4268
8+ $15.2672 $122.1376
12+ $14.7900 $177.4800
17+ $14.3129 $243.3193
21+ $13.8359 $290.5539
28+ $12.4045 $347.3260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess